Capture more than the moment – capture the experience. Verbatim Pro microSDHC Memory Cards provide the speed, capacity and quality to capture all of life’s adventures in incredible detail. With a UHS-I interface and a U3 speed class rating, these high-speed cards ensure you never miss a moment. Designed to keep your memories safe – Verbatim Pro microSDHC cards are waterproof, shock proof and temperature proof. With up to 90MB/s read speed and a V30 video speed class, not only can you capture 4K video without worry, you can enjoy smooth playback and transfer files with ease. Verbatim Pro microSDHC cards are perfect for use with action cameras and by professionals or enthusiasts alike. Backed by a Limited Lifetime Warranty, Verbatim Pro microSDHC cards are technology you can trust.
Note:
Product Number: 47041
Pack Size: 1 pk
Capacity/Speed: 32GB
Brand: Verbatim
Country of Origin: TW
Tariff Code: 8523.51.0000
Warranty: Limited Lifetime Warranty
Minimum Order Qty: 4 (1 pk )
Pallet Qty: 10800 (1 ea ):
Product Information
L x D x H (in): 0.44 x 0.03 x 0.59 (1.12 x 0.08 x 1.5 in cm)
Weight: 0.01 lbs ( 0 kg )
Packaging Information
L x D x H (in): 3.54 x 0.09 x 5.31 (8.99 x 0.23 x 13.49 in cm)
Weight: 0.03 lbs ( 0.01 kg )
UPC#: 02394247041 0
Sub-carton Information
L x D x H (in): 3.63 x 0.80 x 5.50 (9.22 x 2.03 x 13.97 in cm)
Weight: 0.15 lbs ( 0.07 kg )
UPC#: 2002394247041 4
Master Case Information
L x D x H (in): 5.24 x 19.41 x 6.50 (13.31 x 49.3 x 16.51 in cm)
Weight: 4.20 lbs ( 1.91 kg )
UPC#: 5002394247041 5