16GB PRO microSDHC Card

Capture more than the moment – capture the experience. Verbatim Pro microSDHC Memory Cards provide the speed, capacity and quality to capture all of life’s adventures in incredible detail. With a UHS-I interface and a U3 speed class rating, these high-speed cards ensure you never miss a moment. Designed to keep your memories safe – Verbatim Pro microSDHC cards are waterproof, shock proof and temperature proof. With up to 90MB/s read speed and a V30 video speed class, not only can you capture 4K video without worry, you can enjoy smooth playback and transfer files with ease. Verbatim Pro microSDHC cards are perfect for use with action cameras and by professionals or enthusiasts alike. Backed by a Limited Lifetime Warranty, Verbatim Pro microSDHC cards are technology you can trust.

  • V30 video speed class - supports 4K video recording
  • UHS-I Interface, U3 speed rated
  • Up to 90MB/s read speed
  • Up to 45MB/s write speed
  • Water resistant, shock proof and temperature proof
  • Limited Lifetime Warranty

Manufacturer Part Number
47040
EAN/UPC
0008421470402,008421470402
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Product Number: 47040
Pack Size: 1 ea
Capacity/Speed: 16GB
Brand: Verbatim
Country of Origin: TW
Tariff Code: 8523.51.0000
Warranty: Limited Lifetime Warranty
Minimum Order Qty: 4 (1 ea )
Pallet Qty: 10800 (1 ea ):

Product Information
L x D x H (in):  0.44 x 0.03 x 0.59 (1.12 x 0.08 x 1.5 in cm)
Weight: 0.01 lbs ( 0 kg )

Packaging Information
L x D x H (in): 3.54 x 0.09 x 5.31  (8.99 x 0.23 x 13.49 in cm)
Weight: 0.03 lbs ( 0.01 kg )
UPC#: 02394247040 3

Sub-carton Information
L x D x H (in): 3.63 x 0.80 x 5.50 (9.22 x 2.03 x 13.97 in cm)
Weight: 0.15 lbs ( 0.07 kg )
UPC#: 2002394247040 7

Master Case Information
L x D x H (in): 5.24 x 19.41 x 6.50 (13.31 x 49.3 x 16.51 in cm)
Weight: 4.20 lbs ( 1.91 kg )
UPC#: 5002394247040 8