128GB PremiumPlus 533X microSDXC Memory Card with Adapter, UHS-I Class 10

Expand your possibilities for shooting, sharing, and saving with Verbatim's PremiumPlus microSDXC memory cards. Don’t miss a frame of that little league game or white water rafting trip, capture that action-packed motion in Full 1080p HD thanks to a UHS-I interface and U1 speed rating. Featuring extended capacities – 64GB and up, microSDXC memory cards let you store more memories, and read speeds of up to 80MB/s accelerate the process of transferring files and editing your content, so you go from shooting to sharing in no time at all. Waterproof, shock proof and temperature proof – PremiumPlus micro cards keep your content safe. Backed by a Limited Lifetime Warranty, Verbatim creates technology you can trust.

Manufacturer Part Number
99142
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Product Number: 99142
Pack Size: 1 ea
Capacity/Speed: 128GB
Brand: Verbatim
Country of Origin: TW
Tariff Code: 8523.51.0000
Warranty: Limited Lifetime Warranty
Minimum Order Qty: 4 (1 ea )
Pallet Qty: 10800 (1 ea ):

Product Information
L x D x H (in):  0.44 x 0.03 x 0.59 (1.12 x 0.08 x 1.5 in cm)
Weight: 0.01 lbs ( 0 kg )

Packaging Information
L x D x H (in): 3.54 x 0.09 x 5.31  (8.99 x 0.23 x 13.49 in cm)
Weight: 0.03 lbs ( 0.01 kg )
UPC#: 02394299142 7

Sub-carton Information
L x D x H (in): 3.63 x 0.80 x 5.50 (9.22 x 2.03 x 13.97 in cm)
Weight: 0.15 lbs ( 0.07 kg )
UPC#: 2002394299142 1

Master Case Information
L x D x H (in): 5.24 x 19.41 x 6.50 (13.31 x 49.3 x 16.51 in cm)
Weight: 4.20 lbs ( 1.91 kg )
UPC#: 5002394299142 2