Anyone trying to increase storage space without sacrificing performance will benefit from Verbatim’s Premium microSDXC* memory cards. The cards have a UHS-I interface and a U1 class speed rating for shooting full 1080p HD videos and richly detailed photography. Featuring extended capacities – 64GB and up, microSDXC memory cards let you store more memories, and read speeds up to 45MB/s let you download and upload files to your computer faster, so you can get back to life’s more important tasks. An SD adapter lets you transfer content to any SD-compatible device, and you can defend that content against all life can throw at it – these cards are waterproof, shock proof and temperature proof. Backed by a Limited Lifetime Warranty, Verbatim has technology you can trust.
Note:
Product Number: 44085
Pack Size: 1 ea
Capacity/Speed: 128GB
Brand: Verbatim
Country of Origin: TW
Tariff Code: 8523.51.0000
Warranty: Limited Lifetime Warranty
Minimum Order Qty: 4 (1 ea )
Pallet Qty: 10800 (1 ea ):
Product Information
L x D x H (in): 0.44 x 0.03 x 0.59 (1.12 x 0.08 x 1.5 in cm)
Weight: 0.01 lbs ( 0 kg )
Packaging Information
L x D x H (in): 3.54 x 0.09 x 5.31 (8.99 x 0.23 x 13.49 in cm)
Weight: 0.03 lbs ( 0.01 kg )
UPC#: 02394244085 7
Sub-carton Information
L x D x H (in): 3.63 x 0.80 x 5.50 (9.22 x 2.03 x 13.97 in cm)
Weight: 0.15 lbs ( 0.07 kg )
UPC#: 2002394244085 1
Master Case Information
L x D x H (in): 5.24 x 19.41 x 6.50 (13.31 x 49.3 x 16.51 in cm)
Weight: 4.20 lbs ( 1.91 kg )
UPC#: 5002394244085 2