Photography enthusiasts looking for quality performance at a great value will find it with Verbatim’s Premium SDXC Memory Cards. Shoot events in full 1080p HD video or burst photography using your point-and-shoot or mid-range camera. The UHS-I interface with U1 speed ratings ensures you’ll never miss a moment of the school play, weekend soccer match or school basketball game. Featuring extended capacities – 64GB and up, SDXC memory cards let you store more memories, and read speeds up to 70MB/s let you download and upload files to your computer faster, so you can get back to life’s more important tasks. Make sure your sentimental moments don’t easily disappear – these cards are water resistant, shock proof and temperature proof. Backed by a Limited Lifetime Warranty, Verbatim creates technology you can trust.
Note:
Product Number: 44025
Pack Size: 1 ea
Capacity/Speed: 128GB
Brand: Verbatim
Country of Origin: TW,CN
Tariff Code: 8523.51.0000
Warranty: Limited Lifetime Warranty
Minimum Order Qty: 4 (1 ea )
Pallet Qty: 10800 (1 ea ):
Product Information
L x D x H (in): 0.94 x 0.09 x 1.25 (2.39 x 0.23 x 3.18 in cm)
Weight: 0.01 lbs ( 0 kg )
Packaging Information
L x D x H (in): 3.54 x 0.09 x 5.31 (8.99 x 0.23 x 13.49 in cm)
Weight: 0.03 lbs ( 0.01 kg )
UPC#: 02394244025 3
Sub-carton Information
L x D x H (in): 3.63 x 0.80 x 5.50 (9.22 x 2.03 x 13.97 in cm)
Weight: 0.15 lbs ( 0.07 kg )
UPC#: 2002394244025 7
Master Case Information
L x D x H (in): 5.24 x 19.41 x 6.50 (13.31 x 49.3 x 16.51 in cm)
Weight: 4.20 lbs ( 1.91 kg )
UPC#: 5002394244025 8