AVerCaster HD Duet Plus Video Encoder

AVerCaster HD Duet Plus F239+, a dual channel video encoder allowing two independent Full HD video streams to be broadcast or recorded at the same time. The F239+ is a broadcast video encoder that takes one or two HDMI or component video sources up to 1920 x 1080 Full HD resolution and can encode two independent video streams of similar or varying bitrates for broadcast or recording. With its powerful dual H.264 High-Profile codecs, it allows live Full HD Video to be simultaneously broadcast and recorded at higher quality for VoD playback, Multicasting and support for popular streaming services providers as well as Facebook Live allows live video from the F239+ to be broadcast to a virtually unlimited number of viewers.

Intuitive Web UI

Its intuitive Web UI, allows for a short learning curve and effortless operation. With customizable setup this web UI makes for a more flexible and easy management, providing a very efficient and frustration-free professional setup of the F239+ from any web browser within the same network regardless of the client device.

Highly Compatible with Content Delivery Network (CDN) Services

To broadcast video content to a global audience, The F239+ has strong integration with CDN services including: Facebook Live, Wowza, CDNvideo, YouTube, Twitch, Ustream and more.

Benefits from AVerCaster HD Duet Plus F239+

Powerful in performance, small in size the F239+ is ready to contribute to countless On LAN and Internet video streaming applications. Attract and astonish the audience with amazing, crystal clear 1080p full HD video content. The F239+ is a professional grade encoder without the price burden, lowering the overall cost when deploying and application and it is all managed through a user friendly management interface to speed up set up process.

Manufacturer Part Number
F239-AW
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Input Signals: HDMI × 2, Component (YPbPr) × 2, Audio (RCA/3.5mm) × 2
  • Ethernet Output: 2
  • IR Blaster: 2
  • Video Format: H.264 Baseline/Main/High Profile
   1080p 25Hz/30Hz; 1080i 50Hz/60Hz; 720p 50Hz/60Hz; 576p 50Hz; 576i 50Hz; 480p 60Hz; 480i 60Hz
  • Audio Format: AAC2
  • Transport Protocols: Transport Stream on TCP/UDP 
   (Multicast or Unicast)/RTP (Multicast or Unicast)/RTMP Publish
  • Output: A maximum of any 2 output sources of 3 total 
   (2 HD/SD streams and 1 storage) can be used simultaneously
  • Video Quality (max): 1080p30
   * Up to 15Mbps for each TCP/ UDP/RTP stream
   * Total up to 8Mbps for RTMP streams
  • Operating Environment: Temperature: 0-50°C/32-122°F
   Humidity: 0-80% RHNC
  • Storage Environment: Temperature: -30-65°C/-22-149°F
   Humidity: 0-90% RHNC
  • Power: 12V/1.5A: 18W Maximum
  • Weight: 900 g
  • Dimensions: 230mm (L) × 124mm (W) × 42mm (H)
  • Supported Client:
   1. VLC Media Player for Windows, Linux, or Mac
   2. mPlayer for Linux
   3. IP-STB