507A Yellow Original LaserJet Toner Cartridge

Keep business productivity high—avoid wasted time and supplies with reliable Original HP LaserJet toner cartridges. HP ColorSphere technology delivers consistent, professional color on marketing, financial, design, and engineering documents.

Manufacturer Part Number
CE402A
EAN/UPC
0884962554586,884962554586
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Specifications
Color(s) of print cartridges : Yellow
Print technology : Laser
Page yield footnote : Approximate average composite cyan, yellow, magenta yield based on ISO/IEC 19798. Actual yield varies considerably based on content of printed pages and other factors. For details see http://www.hp.com/go/learnaboutsupplies.

Requisitos operativos:
Operating temperature range : 10 to 30ºC
Storage temperature range : -20 to 40°C
Storage humidity : 10 to 90% RH

Dimensions and weight
Package dimensions (W x D x H) : 390 x 164 x 206 mm
Package weight : 1.74 kg

What's included
Warranty : For information please visit www.hp.com/go/learnaboutsupplies
What's in the box :

  • Toner cartridge
  • Recycling guide