Wireless Keyboard 850

Reliable value and security. Ready when you are.

Look no further for a quality keyboard that offers great value and the features you need. Enjoy the freedom and convenience of wireless technology. Quiet touch keys let you focus on the task at hand. And this keyboard also features Advanced Encryption Standard (AES) technology, which is designed to help protect your information by encrypting your keystrokes.

Advanced Encryption Standard (AES) 128-Bit Encryption

This keyboard features Advanced Encryption Standard (AES) technology, which is designed to help protect your information by encrypting your keystrokes. Each keyboard is permanently paired with its receiver at the factory—no key information is ever shared over the air.

Windows shortcut keys

Quickly access frequently used tools, like the calculator, zoom and audio controls by using shortcut keys.

Media keys for music and video control

Effortlessly control your music, with next track, previous track, play, pause and volume control keys.

Battery Status Indicator

Lets you know when your batteries are running low.

Reliable Wireless Connection

Enjoy the 2.4-gigahertz (GHz) wireless technology, which delivers a reliable connection with up to a 15 foot range, with virtually no interference.

Longer Battery Life

Experience fewer interruptions with up to 15 months of battery life for your keyboard.

Three-Year Limited Warranty

Manufacturer Part Number
PZ3-00011
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

System Requirements:

  • Requires a PC that meets the requirements for and has installed one of these operating systems:
  • Windows 10 / 8 / 7
  • Mac OS X v10.4 – 10.7

Hard Drive:

  • Customisable Windows features require Mouse and Keyboard Centre software (150 MB software download) and the latest Windows update

Other:

  • USB only
  • 2 AAA batteries (included)