Bluetooth Mobile Mouse 3600

Compact for portability

You'll appreciate how the Bluetooth® Mobile Mouse 3600 comfortably fits your hand and your mobile lifestyle. Use it just about anywhere, even on a rough park bench oryour living room carpet, relying on Microsoft BlueTrack Technology. No transceivers or wires to manage. Keep using your mouse for up to twelve months with a single battery.

Compact design for ultimate portability

Its compact design makes it ideal for travel.

4-Way scroll wheel

4-way scroll wheel for navigating up, down, left and right

BlueTrack Technology®

Take advantage of BlueTrack Technology, which combines the power of optical with the precision of laser for remarkable tracking on virtually any surface.

Comfortable in either hand

Use your mouse with your left or right hand. Ambidextrous design makes it comfortable either way.

Bluetooth smart

Clutter-free and reliable experience utilizing the latest in Bluetooth 4.0 technology.

Up to 12-month battery life

Use your mouse for up to twelve months without having to change batteries.

Manufacturer Part Number
PN7-00025
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Dimensions

Length: 3.75" / 95.4mm

Width: 2.25" / 57.1mm

Three-year limited warranty

System requirements

Computer

Requires a PC that meets the requirements and installed operating system below.

  • Windows 10 / 8
  • Mac OS X 10.10.3
  • Android 4.4.2, 5.0

Connectivity

Device must support Bluetooth® 4.0 (or higher)

Hard Drive Space

Customizable Windows features require Mouse and Keyboard Center software (150 MB software download) and the latest Windows update

Other Information

  • 1 AA alkaline batteries (included)