Bluetooth Mobile Mouse 3600

Compact for portability

You'll appreciate how the Bluetooth® Mobile Mouse 3600 comfortably fits your hand and your mobile lifestyle. Use it just about anywhere, even on a rough park bench oryour living room carpet, relying on Microsoft BlueTrack Technology. No transceivers or wires to manage. Keep using your mouse for up to twelve months with a single battery.

Manufacturer Part Number
PN7-00005
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Dimensions

Length: 3.75" / 95.4mm

Width: 2.25" / 57.1mm

Three-year limited warranty

System requirements

Computer

Requires a PC that meets the requirements and installed operating system below.

  • Windows 10 / 8
  • Mac OS X 10.10.3
  • Android 4.4.2, 5.0

Connectivity

Device must support Bluetooth® 4.0 (or higher)

Hard Drive Space

Customizable Windows features require Mouse and Keyboard Center software (150 MB software download) and the latest Windows update

Other Information

  • 1 AA alkaline batteries (included)