Professional Matt Laser Photo Paper-100 sht/A4/210 x 297 mm

This bright white A4 photo paper features a matt coating on both sides for outstanding colour photos. This, combined with its 200 g/m² weight, makes it ideal for in-house printing of professional-quality, image-intensive colour documents.

Manufacturer Part Number
Q6550A
EAN/UPC
0829160166971,829160166971
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Printing Media
Media finish: Matte
Media dimensions: 210 x 297 mm
Media sheets per package: 100
Printing material thickness: 8.1 mil
Printing material weight: 200 g/m²

Weights
Weight: 1.25 kg
Package weight: 1.42 kg

Dimensions
Minimum dimensions (W x D x H): 306 x 219.6 x 24.6 mm
Package dimensions (W x D x H): 306.39 x 219.58 x 24.61 mm

Warranty
Warranty: This HP product is backed by warranty and through HP Customer Care service and support.