ENHANCE GX-M3 2800 DPI Gaming Mouse with 4 LED Colors & Weight Tuning Set - Perfect with Dota 2 , World of Warcraft: Warlords of Draenor , Call of Duty: Black Ops III & More Games
ENHANCE GX-M3 Wired Optical Gaming Mouse
Four DPI and LED Settings
With the GX-M3 optical gaming mouse, you can cycle through 4 sensitivity and LED settings with the DPI adjustment buttons. Each setting even has a unique LED color; 800 DPI provides a cool blue glow, 1200 is accompanied by a sleek green, 2000 gives you a radiant purple, and 2800 will give off an intense red.
Adjustable Weight
To give you complete control over the feel of the mouse, Five 6.8g coin weights can be added or removed from the GX-M3. Designed with a non-slip rubberized finish and soft silicone grip pads on either side, the mouse’s ergonomic shape provides excellent palm support, keeping fingers free for clutch double-taps and cooldown popping. Enjoy ultra-low actuation force on the left and right mouse buttons, precision tracking with the super-accurate optical sensor, and a 52” braided mouse cable.
Steam Discount Included
ENHANCE gaming has partnered with Puuba to offer customers an exclusive discount code for the action-packed new RPG - The Weaponographist! Hack, slash, and blast your way through demon-infested dungeons, using spears, swords and even lazer tubas and explosive pogo sticks!
Note:
System requirements: USB port
Operating system: Windows® 98 and later,
Mac OS X® and later
DPI: 800 / 1200 / 2000 / 2800
Polling rate: 500Hz
Frames per second: 4500
Cable length: 52 inches
Plug: Gold-plated USB
Dimensions: 5 x 2.85 x 1.5 inches
Weight: 4.4 ounces