8-Port Charging Station for USB Devices - 96W/19.2A

Charge up to eight mobile devices at the same time, from a central location. This USB charging station offers a high-powered solution for keeping your mobile devices powered and ready for use. It's compatible with a wide range of tablets and smartphones, and features built-in safety measures to help protect against damage to your mobile devices.

High-powered charging

The charging station can deliver 96 watts of power in total, providing 2.4 amps of power per port. That means you can charge eight tablets at once, and every port can provide the power each device needs.

One charger for all of your mobile devices

The charger supports USB Battery Charging Specification 1.2, which ensures compatibility with a broad range of mobile devices, including the Apple iPhone and iPad, the Microsoft® Surface™ tablet, the Samsung Galaxy Tab™, Android™ devices and more.

Dedicated charging

This all-in-one charger is perfect for charging multiple devices during meetings in a boardroom or conference room. It gives you and your co-workers access to charging when it’s needed. Plus, consolidating your USB devices onto a single multi-port USB charger offers a more efficient solution and saves space because you don’t need to use multiple wall outlets or power bars.

The compact, metal enclosure is extremely durable and offers simple operation using an integrated on/off power button that turns all ports on and off. For further flexibility, the charge station includes a bracket for wall-mounted installations.

Protection for your devices

The USB charging station features built-in safety measures to ensure that all of your devices are protected against damage from overheating, overvoltage, overcurrent or short circuiting. If the 96-watt limit is exceeded, the power being sent to the connected devices will turn off and the charger will reset itself until the load is reduced to safe levels. Plus, the charging station includes an internal fan which controls the temperature of the device in order to prevent overheating. The fan is automatically controlled to reduce noise levels.

The charger also includes an LED indicator beside each port to notify you of a short circuit, while the affected port will shut down until you power-cycle the charger.

The ST8CU824 is backed by StarTech.com’s 2-year warranty and free lifetime technical support.

Manufacturer Part Number
ST8CU824
EAN/UPC
0065030863537,065030863537
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Warranty Information
Warranty: 2 Years

Hardware
Industry Standards: USB Battery Charging Specification Rev. 1.2
Ports: 8

Connector(s)
Connector Type(s): 8 - USB A (4 pin) Female

Indicators

  • LED Indicators: 1 - Power 
  • 8 - Short circuit fault indicator beside each port 
Power
Input Current: 2A
Input Voltage: 100 ~ 240 AC
Output Current: 8A
Output Voltage: 12 DC
Plug Type: M
Power Source: AC Adapter Included

Environmental
Humidity: 20~80% RH
Operating Temperature: 5°C to 35°C (41°F to 95°F)
Storage Temperature: -20°C to 50°C (-4°F to 122°F)

Physical Characteristics
Color: Black
Enclosure Type: Aluminum
Product Height: 1.4 in [35 mm]
Product Length: 5.9 in [150 mm]
Product Weight: 4.9 oz [140 g]
Product Width: 2.4 in [62 mm]

Packaging Information
Package Quantity: 1
Shipping (Package) Weight: 4.9 oz [140 g]

What's in the Box
Included in Package:
  • 1 - USB Charging Station 
  • 2 - Wall-Mount Brackets 
  • 1 - Power Adapter 
  • 2 - Rubber Feet 
  • 4 - Mounting Screws