7-Port USB 3.0 Hub Plus Dedicated Charging Ports - 2 x 2.4A Ports

Add seven USB 3.0 ports and two USB fast-charge ports to your computer. This 7-port USB 3.0 hub functions as a traditional data hub for your computer, as well as a two-port charging station for your mobile devices. Now you can easily add seven USB 3.0 ports and two 2.4A fast-charging ports to your MacBook, laptop or desktop. It’s the perfect addition to any home, office or hot-desk environment.

Fast-charge your Android™, iPad and iPhone

Two 2.4 amp dedicated charging ports (DCP) provide fast charging for your smartphones, tablets and other USB-charged devices. The charging ports are located on the top of the hub for quick and easy access.

The charging and data ports work simultaneously, so you can conveniently fast-charge your mobile devices while still using your USB 3.0 devices. The hub will also charge devices even if your computer is disconnected, in sleep mode, or turned off.

Expand the connectivity of your computer

Increase your productivity by adding seven USB 3.0 (also known as USB 3.1 Gen 1) ports to your workstation. With support for data transfer rates up to 5Gbps, the hub is perfect for connecting high-bandwidth devices such as external hard drives, printers, scanners, high-resolution webcams, video cameras, and more.

Designed for easy use

This USB 3.0 hub is the ideal accessory for your laptop or desktop computer. Its small footprint takes up little space on your desktop, and there’s plenty of room between each USB port, making it easy to plug and unplug the devices you use most often. Plus, you can set the hub up in seconds, with no driver installation required.

The ST93007U2C is backed by a StarTech.com 2-year warranty and free lifetime technical support.

Manufacturer Part Number
ST93007U2C
EAN/UPC
0065030861717,065030861717
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Warranty Information
Warranty: 2 Years
Hardware
Bus Type: USB 3.0
Chipset ID: VLI - VL812
Fast-Charge Port(s): Yes
Industry Standards:
USB Battery Charging Specification Rev. 1.2
USB 3.0 - Backward compatible with USB 2.0/1.1
Interface: USB 3.0
Ports: 7
USB-C Device Port(s): No
USB-C Host Connection: No
Performance
Maximum Data Transfer Rate: 5 Gbps
Type and Rate: USB 3.0 - 5 Gbit/s
Connector(s)
Connector Type(s):
7 - USB 3.0 A (9 pin; SuperSpeed) Female
2 - USB 3.0 A (Fast-Charge; 9 pin; SuperSpeed) Female
Software
OS Compatibility: OS Independent; No additional drivers or software required
Special Notes / Requirements
Note: If connected to a USB 2.0 host port, performance may be limited
System and Cable Requirements:
Host computer with an available USB 3.0 port
The included power adapter must be connected to the hub for operation
Indicators
LED Indicators:
7 - Port status (Blue)
2 - Charge port status (Blue)
Power
Center Tip Polarity: Positive
Input Current: 2.0A
Input Voltage: 100 ~ 240 AC
Output Current:
4 A
4.0A
Output Voltage: 12 DC
Plug Type: M
Power Consumption: 48 W Max
Power Source: AC Adapter Included
Environmental
Humidity: 10% ~ 90% RH (Non-condensing)
Operating Temperature: 0°C to 40°C (32°F to 104°F)
Storage Temperature: -10°C to 70°C (14°F to 158°F)
Physical Characteristics
Color: Black
Enclosure Type: Plastic
Form Factor: Desktop
Product Height: 0.9 in [23 mm]
Product Length: 7.9 in [200 mm]
Product Weight: 4.2 oz [120 g]
Product Width: 2.4 in [60 mm]
Packaging Information
Shipping (Package) Weight: 19.1 oz [540 g]
What's in the Box
Included in Package:
1 - 7-port USB 3.0 hub + 2.4A dedicated charging ports
1 - USB 3.0 host cable
1 - universal power adapter (NA/EU/UK/AU)