4-Port USB 3.0 Hub plus Dedicated Charging Port - 1 x 2.4A Port

Add four USB 3.0 ports to your computer, plus fast-charge your mobile device. Here’s a must-have accessory for any mobile device user. This compact USB 3.0 hub lets you connect an additional four USB devices to your computer, plus, you can easily fast-charge your mobile device using the hub’s dedicated charge port (DCP).

Fast-charge your iPad, iPhone, and other mobile devices

With a 2.4 amp dedicated charge port, the hub makes it fast and easy to charge your smartphone, tablet, and other USB-charged devices, including Android™, Apple, and Samsung™ devices.

The charge and data ports work simultaneously, so you can conveniently fast-charge your mobile device while continuing to use your other USB 3.0 peripherals. The dedicated charge port stays on even if the host computer is turned off, in sleep mode, or disconnected entirely.

Expand the connectivity of your computer

Boost your system capabilities by adding four USB 3.0 ports, and enjoy fast data transfer speeds up to 5Gbps. The USB 3.0 (also known as USB 3.1 Gen 1) hub works with your high-bandwidth devices such as external hard drives, high-resolution webcams, flash drives, video cameras, and more.

Designed For Easy Use

The 4-port USB 3.0 hub features a small footprint that takes up little space on your desktop.  And with ample space between each USB 3.0 port, it’s easy to plug and unplug the devices you use the most.

Setup is easy, with no driver installation required, and, for added flexibility the hub is USB-powered or self-powered using the included power adapter.

The ST53004U1C is backed by a StarTech.com 2-year warranty and free lifetime technical support.

Note: The included power adapter is required to power the dedicated charge port.

Manufacturer Part Number
ST53004U1C
EAN/UPC
0065030861700,065030861700
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Warranty Information
Warranty: 2 Years
Hardware
Bus Type: USB 3.0
Chipset ID: VLI - VL812
Fast-Charge Port(s): Yes
Industry Standards:
USB Battery Charging Specification Rev. 1.2
USB 3.0 - Backward compatible with USB 2.0/1.1
Interface: USB 3.0
Ports: 4
USB-C Device Port(s): No
USB-C Host Connection: No
Performance
Maximum Data Transfer Rate: 5 Gbps
Type and Rate: USB 3.0 - 5 Gbit/s
Connector(s)
Connector Type(s):
4 - USB 3.0 A (9 pin; SuperSpeed) Female
1 - USB 3.0 A (Fast-Charge; 9 pin; SuperSpeed) Female
Software
OS Compatibility: OS Independent; No additional drivers or software required
Special Notes / Requirements
Note: If connected to a USB 2.0 host port, performance may be limited
System and Cable Requirements:
Host computer with an available USB 3.0 port
The included power adapter must be connected to the hub in order for the dedicated charge port (DCP) to function
Indicators
LED Indicators: 4 - Port status (Blue)
Power
Center Tip Polarity: Positive
Input Current: 0.6 A
Input Voltage: 100 ~ 240 AC
Output Current: 2A
Output Voltage: 12 DC
Power Consumption: 24 W Max
Power Source: AC Adapter Included
Environmental
Humidity: 10% ~ 90% RH (Non-condensing)
Operating Temperature: 0°C to 40°C (32°F to 104°F)
Storage Temperature: -10°C to 70°C (14°F to 158°F)
Physical Characteristics
Color: Black
Enclosure Type: Plastic
Form Factor: Desktop
Product Height: 1 in [25 mm]
Product Length: 4.2 in [106 mm]
Product Weight: 3.5 oz [100 g]
Product Width: 2.4 in [61 mm]
Packaging Information
Shipping (Package) Weight: 14.5 oz [410 g]
What's in the Box
Included in Package:
1 - 4-port USB 3.0 hub + 2.4A dedicated charging port
1 - USB 3.0 host cable
1 - universal power adapter (NA/EU/UK/AU)