10-port USB 3.0 Hub with Charge & Sync Ports

Add ten USB 3.0 ports, including two charging downstream ports, to your computer. This 10-port USB 3.0 hub enhances your system’s capabilities by providing fast-charging for mobile devices, plus quick access to your USB devices, making it perfect for business or home-office settings.

Fast-charge your mobile devices

As a charging station, the hub features two easy-access 1.5 amp charge-and-sync ports, so you can easily fast-charge your smartphones, tablets and other mobile devices. Plus, you can still connect all of your vital peripherals to the remaining data ports. Because the hub supports USB Battery Charging Specification 1.2, you can charge most mobile devices, including Apple devices and Android™ devices such as the Samsung Galaxy™.

Increase your productivity with ten USB 3.0 ports

Designed for maximum scalability, this 10-port hub boosts your productivity by putting all of your USB devices within easy reach. With USB 3.0 transfer rates up to 5Gbps, it supports high-bandwidth devices such as external hard drive enclosures, flash drives, high-resolution webcams, video cameras, and more.

Designed for easy use

With its sleek and compact design, you can easily position the USB 3.0 (also known as USB 3.1 Gen 1) hub on your desk or workspace to make your USB devices more accessible. There’s also ample space between the USB 3.0 ports, so it’s easy to plug and unplug the devices you use the most.

The USB 3.0 hub is multi-platform compatible and is natively supported in virtually all operating systems including Windows® and Mac, which makes for an easy setup with no driver installation required.

The ST103008U2C is backed by a StarTech.com 2-year warranty and free lifetime technical support.

Manufacturer Part Number
ST103008U2C
EAN/UPC
0065030861731,065030861731
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Warranty Information
Warranty: 2 Years
Hardware
Bus Type: USB 3.0
Chipset ID: VLI - VL812
Fast-Charge Port(s): Yes
Industry Standards:
USB Battery Charging Specification Rev. 1.2
USB 3.0 - Backward compatible with USB 2.0/1.1
Interface: USB 3.0
Ports: 10
USB-C Device Port(s): No
USB-C Host Connection: No
Performance
Maximum Data Transfer Rate: 5 Gbps
Type and Rate: USB 3.0 - 5 Gbit/s
Connector(s)
Connector Type(s):
8 - USB 3.0 A (9 pin; SuperSpeed) Female
2 - USB 3.0 A (Fast-Charge; 9 pin; SuperSpeed) Female
Software
OS Compatibility: OS Independent; No additional drivers or software required
Special Notes / Requirements
Note: If connected to a USB 2.0 host port, performance may be limited
Charge and sync port(s) with a fast-charge icon:
If your host computer is turned off, in sleep mode, or disconnected, the hub will disable data sync mode and enable fast-charge mode automatically

If your host computer is turned on, a charge and sync port will provide a standard charge to a connected device plus simultaneous data sync capabilities
System and Cable Requirements: Host computer with an available USB 3.0 port
Indicators
LED Indicators: 10 - Port status (Blue)
Power
Center Tip Polarity: Positive
Input Current: 1.5 A
Input Voltage: 100 ~ 240 AC
Output Current: 4 A
Output Voltage: 12 DC
Power Consumption: 48 W Max
Power Source: AC Adapter Included
Environmental
Humidity: 10% ~ 90% RH (Non-condensing)
Operating Temperature: 0°C to 40°C (32°F to 104°F)
Storage Temperature: -10°C to 70°C (14°F to 158°F)
Physical Characteristics
Color: Black
Enclosure Type: Plastic
Form Factor: Desktop
Product Height: 0.9 in [24 mm]
Product Length: 7.9 in [201 mm]
Product Weight: 4.9 oz [140 g]
Product Width: 2.4 in [60 mm]
Packaging Information
Shipping (Package) Weight: 1.9 lb [0.9 kg]
What's in the Box
Included in Package
1 - 10-port USB 3.0 hub with charge & sync ports
1 - USB 3.0 host cable
1 - universal power adapter
4 - power cords (NA/EU/UK/AU)