Dual M.2 NGFF SATA Adapter With RAID

Install two M.2 NGFF SSDs into a 2.5” bay to create high-performance storage with configurable RAID. Boost your system performance by enhancing the capacity, speed and security of your data storage. This two-drive M.2 to SATA adapter lets you install two M.2 solid-state drives in a single 2.5” drive bay and configure a powerful RAID array.

Build a RAID array to enhance system performance

The dual M.2 to SATA adapter supports multiple RAID modes (RAID 0, 1, BIG) helping you to achieve greater SSD capacity or data redundancy, depending on your selected RAID mode. The SSD adapter also supports non-RAID operation (JBOD) when paired with a port-multiplying SATA controller, so both drives can be used independent of one another.

Maximize file transfer speeds

The dual SSD adapter lets you utilize the full potential of your SATA III controller. Using M.2 SSDs in place of a platter drive reduces your data transfer bottlenecks and gives you file transfer speeds of up to 6 Gbps. M.2 SSDs also save you money by reducing your power consumption over regular platter drives.

The M.2 NGFF SATA RAID adapter also provides TRIM support to enhance the stability and performance of your M.2 NGFF SSDs.

Get dependable drive protection

The M.2 to SATA adapter features an enclosed housing that helps protect your NGFF (Next Generation Form Factor) SSD. The added protection gives you peace of mind when you are using your M.2 drives in applications that require an added level of durability such as hot-swap drive bays, or external SATA docking stations.

The 25S22M2NGFFR is backed by a StarTech.com 2-year warranty and free lifetime technical support.

Manufacturer Part Number
25S22M2NGFFR
EAN/UPC
0065030863315,065030863315
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Warranty InformationWarranty: 2 Years
HardwareChipset ID: ASMedia - ASM1092R
Compatible Drive Types (Type and Rate): M.2 (NGFF; B-Key)
Drive Installation: Fixed
Drive Size: 22m - M.2 NGFF
Interface: SATA
Number of Drives: 2
Supported Drive Height(s):
2230
2242
2260
2280
PerformanceMaximum Data Transfer Rate: 6Gbps
MTBF: 500000
Port Multiplier: Yes
RAID: Yes
Supported RAID Modes:
RAID 0 (Striped Disks)
RAID 1 (Mirrored Disks)
JBOD - (Just a Bunch of Disks)
BIG (Spanning or Concatenation)
Type and Rate: SATA III (6 Gbps)
Connector(s)Drive Connectors: 1 - SATA Data & Power Combo (7+15 pin) Female
Host Connectors: 2 - M.2 (NGFF; B-Key) Male
SoftwareOS Compatibility: OS independent; No software or drivers required
IndicatorsLED Indicators: 2 - Drive Error
EnvironmentalHumidity: 5% ~ 95% RH
Operating Temperature: 0°C to 50°C (32°F to 122°F)
Storage Temperature: -10°C to 85°C (14°F to 185°F)
Physical CharacteristicsColor: Black & Silver
Enclosure Type: Steel and Plastic
Product Height: 0.3 in [8 mm]
Product Length: 3.9 in [98 mm]
Product Weight: 1.9 oz [55 g]
Product Width: 2.7 in [68 mm]
Packaging InformationShipping (Package) Weight: 3.5 oz [100 g]
What's in the BoxIncluded in Package: 1 - dual M.2 NGFF SATA RAID adapter
2 - M.2 drive mount hardware
4 - screws
1 - mini screwdriver
1 - quick start guide