VVX 201 Business Media Phone

Polycom® VVX® 201 Business Media Phone

Entry-level Two-line IP phone with HD sound quality and 2 Ethernet ports

The Polycom® VVX® 201 is a simple, yet reliable, two-line IP phone, with two 10/100 Ethernet ports, that delivers enterprise grade sound quality. The Polycom VVX 201 phone is a stylish, cost effective telephony solution, ideal for retail environments, call centers or shared/common areas, such as lobbies, hallways and break rooms or anywhere needing simple and reliable connectivity

Unsurpassed voice quality and clarity

The VVX 201 features full duplex Type 1-compliant speakerphone with legendary Polycom® HD Voice™ and Polycom® Acoustic Fence™ technology that delivers superior sound quality and enables noise- and echo-free conversations that are as natural as being there.

Simplicity and ease-of-use

The Polycom VVX 201 comes with a familiar, intuitive user interface with multi-language support that you can use without having to think about the “how to”. The phone features a backlit LCD for improved readability.

Best-in-class deployment and administration

The VVX 201 phone is engineered to make installation, configuration, and upgrades as simple and efficient as possible. An enterprise-grade, Web- based configuration method allows administrators to easily provision and maintain a large number of phones throughout an organization. Additionally, the extensive administrative feature set included ensures that hosted service providers have the latest technologies to integrate the VVX 201 seamlessly into their existing telephony environment.

Broad and robust interoperability

The VVX 201 is designed for interoperability and is certified to interoperate with the industry’s broadest range of PBX systems and SIP call control platforms.

Manufacturer Part Number
2200-40450-019
EAN/UPC
0610807849131,610807849131
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

User interface features

• Graphical Backlit LCD
(132 x 64) resolution
• Voicemail support
• Reversible deskstand/wallmount
• Unicode UTF-8 character support.
Multilingual user interface including
Chinese, Danish, Dutch, English (Canada/
US/UK), French, German, Italian,
Japanese, Korean, Norwegian, Polish,
Portuguese, Russian, Slovenian, Spanish,
and Swedish

Feature keys

• 4 context-sensitive “soft” keys
• 2 line keys with bi-color (red/green) LED
• “Home” feature key
• 4-way navigation key cluster with center
“Select” key
• 2 volume control keys
• Dedicated hold key
• Dedicated headset key
• Dedicated hands-free speakerphone key
• Dedicated microphone mute key

Audio features

• Polycom HD Voice technology delivers
life-like voice quality for each audio pathhandset,
the hands-free speakerphone,
and the optional headset
• Polycom® Acoustic Clarity™ technology
providing full-duplex conversations,
acoustic echo cancellation and
background noise suppression
• Type 1 compliant (IEEE 1329 full duplex)
• Frequency response – 150 Hz – 7 kHz for
hands-free speakerphone, handset and
optional headset mode
• Codecs: G.711 (A-law and μ-law),
G.729AB, G.722 (HD Voice), iLBC
• Individual volume settings with visual
feedback for each audio path
• Voice activity detection
• Comfort noise generation
• DTMF tone generation (RFC 2833 and
in-band)
• Low-delay audio packet transmission
• Adaptive jitter buffers
• Packet loss concealment

Headset and handset compatibility

• Dedicated RJ-9 headset port
• Hearing aid compatibility to ITU-T P.370
and TIA 504A standards
• Compliant with ADA Section 508 Subpart
B 1194.23 (all)
• Hearing aid compatible (HAC) handset for
magnetic coupling to hearing aids
• Compatible with commercially-available
TTY adapter equipment

Call handling features

• 2 SIP identities (registrations)
• 2 programmable line keys
• Shared call/bridged line appearance
• Flexible line appearance (one or two
line keys can be assigned for each
registration)
• Distinctive incoming call
treatment/call waiting
• Call timer and call waiting
• Call transfer, hold, divert (forward), pickup
• Called, calling, connected
party information
• Local three-way audio conferencing
• One-touch speed dial, redial
• Remote missed call notification
• Do not disturb function
• Electronic hook switch capable
• Local configurable digit map/dial plan

Open Application Platform

• Supports Polycom Apps SDK and API
for third- party business and personal
applications2
• Bundled with Polycom UC Software:
- Corporate Directory Access
using LDAP
- Visual Conference Management

Network and provisioning 

• SIP Protocol Support
• SDP
• IETF SIP (RFC 3261 and companion RFCs)
• Two-port Ethernet switch
• 10/100Base-TX across LAN and PC Ports
• Manual or dynamic host configuration
protocol (DHCP) network setup
• Time and date synchronization using
SNTP
• FTP/FTPS/TFTP/HTTP/HTTPS serverbased
central provisioning for mass
deployments
• Provisioning and call server redundancy
supported
• QoS Support–IEEE 802.1p/Q tagging
(VLAN), Layer 3 TOS, and DHCP
• VLAN - CDP, DHCP VLAN discovery,
LLDP-MED for VLAN discovery
• Network Address Translation (NAT)
– support for static configuration and
“Keep-Alive” SIP signaling
• RTCP and RTP support
• Event logging
• Syslog
• Hardware diagnostics
• Status and statistics reporting
• TCP
• UDP
• DNS-SRV

Security

• 802.1X Authentication and EAPOL
• Media encryption via SRTP
• Transport Layer Security (TLS)
• Encrypted configuration files
• Digest authentication
• Password login
• Support for URL syntax with password for
boot server address
• HTTPS secure provisioning
• Support for signed software executables

Power

Built-in auto sensing IEEE 802.3af
Power over
• Ethernet (Class 2)
• External Universal AC Adapter
(optional, 12V 6W DC)

Approvals

• FCC Part 15 (CFR 47) Class B
• ICES-003 Class B
• EN55022 Class B
• CISPR22 Class B
• VCCI Class B
• EN55024
• EN61000-3-2; EN61000-3-3
• NZ Telepermit
• UAE TRA
• Australia RCM
• ROHS compliant
• ICASA
• CITC
• ANATEL3
• Customs Union3
• KCC3
• TAA3
• CCC3

Safety

• UL 60950-1
• CE Mark
• CAN/CSA C22.2 No 60950-1
• EN 60950-1
• IEC 60950-1
• AS/NZS 60950-1

Operating conditions

• Temperature: 0 to 40°C (+32 to 104°F)
• Relative Humidity: 5% to 95%,
noncondensing
Storage Temperature
-40 to +70°C (-40 to +160°F)
Polycom VVX 201 Comes With:
• VVX 201 console
• Handset with handset cord
• Network (LAN) cable - CAT-5E
• Quick Start Guide

Size

• 6.5 x 6 x 7 in (17 x 15 x 18 cm)(W X H X D)

Part Numbers

• 2200-40450-019 – VVX 201, Skype for Business, POE

Unit weight

• 1.8 lbs (0.8 kg)

Master Carton Quantity

• Ten (10)

Country of origin

China

Warranty

One (1) year