V276HL Widescreen LCD Monitor

Essential

V6 Series monitors feature Acer eColor technology for striking visuals, and Acer ComfyView innovations that reduce glare to deliver most-comfortable viewing. These sturdy monitors also have a wide array of ports, so you can connect many types of devices and do more at once. In addition, they utilize eco-friendly features to save power and money.

Designed To Adapt

V6 Series monitors let you find the working angle that suits you best with a screen that tilts quickly and smoothly. The stand also has a magnetic area, great for holding paperclips and keeping your desk orderly. These monitors are also wall-mountable, giving you clear views with more room.

Manufacturer Part Number
UM.HV6AA.C02
EAN/UPC
0888863541379,888863541379
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

  • Product_Model: V276HL
  • Fg_Description: V276HL Cbmjdp 27H 16:9 6ms 300nits LED 1xVGA 1xDVI 1xHDMI(MHL) 1xDisplayport SPK US PA PA TCO6.0 Black V.cable x1 D.cable x1 H.cable x1 DP.cable x1
  • ACM/Dynamic: 100000000:1 Max(ACM)
  • ADM: N
  • Brand: Acer
  • Brightness: 300nits
  • Certifications: EPEAT Gold(w/o K at Model Name)
  • Color: Black
  • Common Parts: VGA Cable
  • DVI Cable: 1
  • Display Format: 0.672916667
  • Displayport Cable: 1
  • Feature set: None
  • Generation: 6
  • GridVista: N
  • HDMI Cable: 1
  • Height adj + Rotation: None
  • I/O SKU: 1A+1D+1MHL+1DP+SPK
  • KB: N
  • MS: N
  • Model Name: V276HLC
  • Model name on Carton Label: V276HL C
  • Panel Size: 27H
  • Panel Surface: None Glare
  • Power Cord: US
  • Protection Film: Generic
  • RFID: N
  • Region Code: PA
  • Region/NS: PA
  • Response Time: 6ms
  • Sensormatic Tag: N
  • TCO: TCO6.0
  • USB Hub: None
  • VGA Cable: 1
  • Version: EPEAT Gold(w/o K at Model Name)+Black+1xVGA 1xDVI 1xHDMI(MHL) 1xDisplayport SPK
  • Version on Rating Label: V276HL Cbmjdp
  • Warranty Card: AAC
  • Adapter/Qty: None
  • Colors: Black
  • NS: PA