H277HU Widescreen LCD Monitor

Sharp Visuals, Progressive Styling

An Acer H7 Series monitor oozes style and quality. It combines an eye-pleasing and premium brushed-metal stand, a “zero-frame” screen, and a glossy back panel to create a truly lustrous effect. Its WQHD display, superior audio, and superfast HDMI 2.0 port makes it ideal for immersing you in perfectly portrayed high-resolution movies.

Style Icon

The H7 monitor incorporates attractive design and premium finishes for a high-class look and feel. From the perfectly crafted brushed-metal stand (we smooth its edges with diamond cutters to make it beautiful), to the glossy rear panel and stylish aluminum front framing, the H7 exudes design excellence and quality.

Manufacturer Part Number
UM.HH7AA.002
EAN/UPC
0888863515226,888863515226,4713392406089
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

  • Product_Model: H277HU
  • Fg_Description: H277HU kmipuz 27H 16:9 4ms 350nits LED 1xHDMI 1xDisplayport SPK USB Hub 3.1 (1up 2down) US PA PA MPRII Gold H.cable x1 DP.cable x1 U.cable Type-C x1
  • ACM/Dynamic: 100000000:1 Max(ACM)
  • ADM: N
  • Brand: Acer
  • Brightness: 350nits
  • Certifications: None
  • Color: Gold
  • Common Parts: VGA Cable
  • Display Format: 0.672916667
  • Displayport Cable: 1
  • Feature set: None
  • Generation: 7
  • GridVista: N
  • HDMI Cable: 1
  • Height adj + Rotation: None
  • I/O SKU: 1H+1DP+SPK
  • KB: N
  • MS: N
  • Model Name: H277HU
  • Model name on Carton Label: H277HU
  • Panel Size: 27H
  • Panel Surface: None Glare
  • Power Cord: US
  • Protection Film: Generic
  • RFID: N
  • Region Code: PA
  • Region/NS: PA
  • Response Time: 4ms
  • Sensormatic Tag: N
  • TCO: MPRII
  • USB Hub: USB Hub 3.1 (1up 2down)
  • Version: Gold+1xHDMI 1xDisplayport SPK+USB Hub 3.1 (1up 2down)
  • Version on Rating Label: H277HU kmipuz
  • Warranty Card: AAC
  • USB Cable: Type-C x1
  • Adapter/Qty: None
  • Colors: Gold
  • NS: PA