USB 3.0 Dual 2.5" SATA Drive RAID Enclosure

Protect your most important data with the Syba USB 3.0 Dual 2.5" SATA Drive RAID Enclosure. This enclosure accepts up to two SATA III 2.5"/9.5mm drives. Data survivability is built-in with support for RAID 0, RAID 1, and JBOD. See data throughput speeds of up to 5Gbps with USB 3.0. Sleek and compact, this is the perfect addition to any home office with important documents to protect. This enclosure requires two USB ports to work, data and power.

Manufacturer Part Number
SY-ENC25042
EAN/UPC
0810154018888,810154018888
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

• USB 3.0 Dual Bay 2.5” SATA3 HDD Enclosure
• Support JBOD, Raid 0 / 1, up to 1TB
• Black Color
• JMicron JM561