Chromebook 11 G4 (ENERGY STAR)

Chromebook laptops

With the HP Chromebook running lightning-fast Chrome OS, the best of Google is at hand on a colorfully sleek and stylish notebook.

Manufacturer Part Number
T6D85UT#ABA
EAN/UPC
0889894868213,889894868213
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

  • Make any space your office with the lightweight and mobile Chromebook 11G4
  • 11.6" diagonal HD LED Anti-glare (1366x768) Display or 11.6” HD IPS Anti-glare (1366x768) Display (available late July 2015)
  • Starting weight at 2.83 lbs. (1.28 kg) keeps you productive on the go without weighing down your bag or taking up space.
  • Your Chromebook boots up within seconds and you can be browsing online and working in Google Apps just moments later.
  • Enjoy affordable, convenient mobile productivity with Intel® processors.
  • Up to TBD hours of battery life to comfortably last the entire school day.
  • Available LTE/HSPA+ WWAN connectivity allows you to stay productive wherever work takes you.
  • Working on a Chromebook is fast, smooth and intuitive, whether you're writing a document, sending an email or browsing the internet. Chrome OSTM provides a maintenance-free experience with automatic software and security updates.
  • Chromebooks come with your favorite Google products built-in so you can work, play and do whatever you want, right out of the box. And the growing Chrome Web Store offers thousands of free apps, themes, and extensions to help you make the most of your Chromebook - including customized apps and extensions for education and business environments.
  • Enjoy your Chromebook experience even more with Bluetooth 4.0 connectivity to your wireless keyboard and mouse
  • Store up to 100 GB of your files and content with complimentary Google Drive. Your own virtual hard drive is available anywhere the Internet is accessible with this complimentary two year promotion.
  • Purchase with confidence with a limited 1-year warranty and 3-year extended service available with optional HP Care Services.