Make the most of the available ports on your HP Business Notebook by converting its DisplayPort output to HDMI for quick and easy connection to a range of multimedia devices.
Note:
Product dimensions (W x D x H): 1.98 x 0.94 x 0.5 in
Weight ( Imperial ): 0.03 lb
Weight ( Metric ): 13.5 g
Cable Type: DisplayPort/HDMI
Cable Length: 8"
Connector on First End: 1 x HDMI Female HDMI 1.4 Digital Audio/Video
Connector on Second End: 1 x DisplayPort Male Digital Audio/Video
Conductor: Copper
Device Supported:
Notebook
Monitor
Workstation
Audio/Video Device