CM03XL Long Life Notebook Battery

Hardware compatibility
The HP CM03XL Long Life Battery is compatible with the HP EliteBook 8540 G1 and HP ZBook 14 Mobile Workstation.

Make a smart choice with the HP CM03XL Long Life Notebook Battery, which has up to a three-year life span to help lower your total cost of ownership. Help reduce your overall battery waste by using fewer batteries over the life of the notebook.

Features

Use this long-life battery with select HP ProBook 800 series notebooks and HP Z Books to keep working between charges, or keep one as a backup when you can’t stop to plug in.

Get longer battery life in a thin design that integrates into the notebook to keep its profile sleek.

Enjoy the reassurance of up to a three-year parts replacement limited warranty. Additional support is available (North America only) seven days a week, 24 hours a day by phone, as well as through online support forums.

Manufacturer Part Number
E7U24AA
EAN/UPC
0887758753750,887758753750,4514953644113
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Dimensions (W x D x H): 0.84 x 10.28 x 19.89 cm
Weight: 0.28 kg