Slim Ultrabook Backpack (F3W16AA)

The HP Slim Ultrabook Backpack—a stylish, durable, and compact messenger bag built for your Ultrabook™. A black twill fabric accented with gray plaid combines form and function to help protect your hardware and give you a polished appearance.

Manufacturer Part Number
F3W16AA
EAN/UPC
0888182115879,888182115879,4514953664487
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Compatibility

Notebooks with up to 15.6"

Dimensions

Out of Package: 43.5 x 29 x 10 cm
Dimensions (case or master carton, metric): 590 x 480 x 385 mm
Case or master carton quantity: 6
Packed: 279 x 100 x 420 mm

Weight

Out of Package: 0.75 kg
Packed

Warranty

One-year limited warranty. Additional support is available 24 hours a day, seven days a week by phone as well as
online support forms. NOTE: Certain restrictions and exclusions apply. Consult the HP Customer Support Center
for details.

Additional information

P/N: F3W16AA
UPC/EAN code: 888182115879

Country of Origin

China

What's in the box

Backpack; Documentation