Ronin-M Battery (1580mAh)

The DJI Intelligent Battery was specially designed for the Ronin-M. It has a capacity of 1580mAh, a voltage of 14.4V, and a variety of power management functions. When fully charged, it has a maximum run-time of three hours.

Please only charge the DJI Intelligent Battery with DJI approved charger (MODEL: BC235144015)

Manufacturer Part Number
CP.ZM.000226
EAN/UPC
0190021001282,190021001282
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Type: LiPo
Capacity: 14.4V, 1580mAh
Charging Environment Temperature: 0℃~40℃
Operating Environment Temperature: -10℃~40℃
Charging/Discharging Environment Relative Humidity: <80%