87 WHr 9-Cell Lithium-Ion Primary Battery

Highlights

  • Provides 87 WHr capacity
  • Reliable power means dependable performance
Overview

LI-Ion batteries are longer lived than conventional batteries and do not require replacement as often. The Dellâ„¢ 9-Cell LI-Ion Battery provides continuous, reliable power to your laptop. With a capacity of 87 WHr this battery lets you work seamlessly when you are on the move. This product has been tested and validated on Dell systems to ensure it will work with your computer. It is supported by Dell Technical Support when used with a Dell system.

Manufacturer Part Number
M1Y7N
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Tech Specs

Quick Specs


Device Type: Notebook battery
Battery: Lithium ion 9-cell - 87 Wh
Batteries Qty: 1
Manufacturer Warranty: 3 year warranty

General


Device Type: Notebook battery

Battery


Quantity: 1
Technology: 9-cell lithium ion
Capacity: 87 Wh

Manufacturer Warranty


Service & Support: 3 year warranty
Service & Support Details: Limited warranty - 3 year