48 WHr 6-Cell Lithium-Ion Battery

Highlights

Compatibility

  • Dell Certified Parts undergo rigorous testing by qualified engineers to ensure compatibility and reliability in your Dell system
  • Our sustaining qualification process allows for testing and certifying the newest in technology on your Dell system

Quality

  • Dell uses only OEM grade quality components

Warranty

  • Our Limited One Year Warranty guarantees that if our Dell Certified Parts should fail, we will replace them
  • Dell Certified means no worry of voiding your systems hardware warranty

Technical Support

  • Our experienced technical support staff is available to answer any questions regarding your Dell Certified Parts upgrade
  • Parts purchased from other sources will not be supported by Dell
Overview

Always on the go- No more worries about running out of battery power! You can power your system with this 6-Cell Lithium-Ion Primary Battery from Dell. With a capacity of up to 48 WHr, the battery lets you work seamlessly when you are on the move for business trips or vacations. This battery provides uninterrupted reliable performance you need to get the most out of your system. This product has been tested and validated on Dell systems. It is supported by Dell Technical Support when used with a Dell system.

This product comes with 1 year limited warranty.

Manufacturer Part Number
312-1311
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Tech Specs

Quick Specs


Device Type: Laptop battery
Battery: Lithium Ion 6-cell - 48 Wh
Batteries Qty: 1
Manufacturer Warranty: 1 year warranty

General


Device Type: Laptop battery

Battery


Quantity: 1
Technology: 6-cell Lithium Ion
Capacity: 48 Wh

Manufacturer Warranty


Service & Support: 1 year warranty
Service & Support Details: Limited warranty - 1 year