Full Product Specifications
Note:
- The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
- These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
- These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.
Power
AC power adapter:
Input: 100-240VAC 0.2A
Output: 5VDC 2.0A
Camera Input: 5VDC, 1.0A
Color
Black
Features
- Nest Cam only
- (No additional fees)
- 24/7, continuous 1080p HD streaming
- Motion alerts
- Sound alerts
- Night Vision
- Talk & Listen
- Clear Zoom
- Quick, easy setup
- Nest App
- Software updates over Wi-Fi
- Get even more with Nest Aware
- (Subscription sold separately)
- For $10/month (or $100/year) per camera
- 10 days of 24/7, continuous, 1080p HD recording
- (100+ GB of cloud storage)
- For $30/month (or $300/year) per camera
- 30 days of 24/7, continuous, 1080p HD recording
- (300+ GB of cloud storage)
- Plus:
- Alert summary to quickly scan your Video History.
- Activity Zones for personalized alerts.
- Powerful algorithms in the cloud to help filter out false alerts.
- Clips you can make, download, and share.
- Timelapses that turn hours of video into short films.
Languages
- English
- French
- Dutch
- Spanish
Camera
1/3”, 3 megapixel sensor with millions of colors and 8X digital zoom
Video
H.264 encoding, up to 1080p (1920 x 1080) at 30 frames/sec
Field of View
130° diagonal
Night Vision
8 High-power infrared LEDs (850nm) with IR cut filter
Audio and lights
- Speaker
- Microphone
- RGB LED
Size and weight
- Assembled
- Mass: 7.16 ounces (203 g)
- Height: 4.5 inches (11.4 cm)
- Width: 2.8 inches (7.3 cm)
- Depth: 2.8 inches (7.3 cm)
Connectivity
requirements
- Wi-Fi and working broadband Internet connection with at least 2 Mbps upload speed (DSL may not qualify)
- Phone or tablet with iOS 8 or later, or Android 4 or later (some phones and tablets do not support 1080p; viewing HD quality requires Wi-Fi)
- Free Nest Account
Wireless
- Working Wi-Fi connection:
- 802.11 a/b/g/n @ 2.4GHz, 5GHz
- Bluetooth Low Energy (BLE)
Bandwidth
requirements
- At 720p, each camera requires an average of 200 kb/s of upload bandwidth and support for peak rates of 500 kb/s of upload bandwidth.
- At 1080p, each camera requires an average of 450 kb/s of upload bandwidth and support for peak rates of 1200 kb/s of upload bandwidth.
- If you subscribe to Nest Aware, your camera streams all video to the cloud for secure offsite storage. At 720p, this requires 60GB of upload bandwidth per month. At 1080p, this requires 140GB of upload bandwidth per month.
Green
Recyclable packaging
Operating
Temperature
32-104°F (0-40°C)
Warranty
- 2-year limited warranty. For support, visit nest.com/support
- Our support team is also available by phone 24/7.
In the box
- Nest Cam indoor camera
- Stand
- 10-foot USB cable and power adapter
- Wall-mounting plate
- Nest screws
- Quick Start Guide
- Welcome Guide
- Window decal