100% mechanical switches, 18 G keys and RGB color per-key backlighting for unprecedented customization and control.
The Corsair Gaming K95 RGB mechanical gaming keyboard begins with the performance of the legendary K95, and adds multicolor per-key backlighting for virtually unlimited customization. Every key is backed with a Cherry MX RGB key switch for precise actuation and superior feel. 122 full key rollover and 100% anti-ghosting ensure accurate gameplay, and the 18 G-keys can hold up to 108 macros for faster gaming.
Multi color, per key backlighting for virtually unlimited customization
Every one of the keys can be assigned a unique backlighting color. This gives you opportunities for key binding that you’ve never seen before in a mechanical keyboard.
100% Cherry MX Red Key Switches
Cherry MX Red key switches deliver smooth, linear key response with a wide actuation zone. They have the responsiveness you need for perfectly executing double and triple taps, and there’s no audible click or tactile “bump.”
Note:
Warranty: Two years
Weight: 3.08lbs
Key Switches: Cherry® MX Red Mechanical
Keyboard Backlighting: RGB LED
Dimensions: 502mm x 163mm x 24mm
Macro Keys: 18 dedicated / All Keys
Report Rate: Selectable 8ms, 4ms, 2ms, 1ms and BIOS mode
Matrix: 100% anti-ghosting and 122 Key Rollover
Keyboard Size: Extended
On-board Memory: Yes
Media Keys: Six dedicated multimedia keys
Wrist Rest: Full length detachable with soft touch finish
CUE Software: Enabled
Cable Type: Braided Fiber
WIN Lock: Yes