Gaming K70 RGB Mechanical Gaming Keyboard — Cherry MX Red

LEGENDARY MECHANICAL GAMING KEYBOARD PERFORMANCE WITH VIRTUALLY UNLIMITED CUSTOMIZATION

The Corsair Gaming K70 RGB mechanical gaming keyboard begins with the performance of the legendary K70, and adds multicolor per-key backlighting for virtually unlimited customization. Every key is backed with a Cherry MX RGB key switch for precise actuation and superior feel. 104 full key rollover and 100% anti-ghosting ensure accurate gameplay.

Multi color, per key backlighting for virtually unlimited customization

Every one of the keys can be assigned a unique backlighting color. This gives you opportunities for key binding that you’ve never seen before in a mechanical keyboard.

100% Cherry MX Red Key Switches

Cherry MX Red key switches deliver smooth, linear key response with a wide actuation zone. They have the responsiveness you need for perfectly executing double and triple taps, and there’s no audible click or tactile “bump.”

Manufacturer Part Number
CH-9000118-NA
EAN/UPC
0843591060127,843591060127
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Warranty: Two years

Weight: 2.73lbs

Key Switches: Cherry® MX Red Mechanical

Keyboard Backlighting: RGB LED

Dimensions: 438mm x 163mm x 24mm

Macro Keys: All Keys

Report Rate: Selectable 8ms, 4ms, 2ms, 1ms and BIOS mode

Matrix: 100% anti-ghosting and 104 Key Rollover

Keyboard Size: Standard

On-board Memory: Yes

Media Keys: Six dedicated multimedia keys

Wrist Rest: Full length detachable with soft touch finish

CUE Software: Enabled

Cable Type: Braided Fiber

WIN Lock: Yes

Keyboard Layout: NA