Gaming K70 Mechanical Gaming Keyboard — Blue LED — Cherry MX Red

Designed for performance gaming

The Corsair Gaming K70 is a fully mechanical gaming keyboard with an anodized, brushed aluminum chassis for a professional-grade look and feel. Contoured, textured FPS keys keep you in control if shooters are your game. It’s built with 100% Cherry MX switches, and key by key customizable backlighting lets you illuminate your key bindings. 100% anti-ghosting with 104 key rollover on USB helps ensure accuracy, so every keystroke translates directly into accurate gameplay.

Customizable to your style of play

The all-important WASD and 1-6 keys are contoured and textured, so you can find them fast, and enjoy fast gaming action with less chance of your fingers missing their mark. You can program backlighting for each key independently, so you can set up a custom-lit key binding and save it to onboard memory.

Looks great on your desktop

Not only is the K70 a remarkable gaming keyboard – it looks amazing, too. The brushed aluminum frame is black anodized for an impressive look, and the brilliant red backlighting gives it the unmistakable look of serious gaming machinery.

Manufacturer Part Number
CH-9000117-NA
EAN/UPC
0843591059978,843591059978
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Warranty: Two years

Weight: 2.73lbs

Key Switches: Cherry® MX Red Mechanical

Keyboard Backlighting: Blue

Dimensions: 438mm x 163mm x 24mm

Macro Keys: No

USB Pass-through: Yes

Report Rate: Selectable 8ms, 4ms, 2ms, 1ms and BIOS mode

Matrix: 100% anti-ghosting and 104 Key Rollover

Keyboard Size: Standard

On-board Memory: Yes

Media Keys: Six dedicated multimedia keys

Wrist Rest: Full length detachable with soft touch finish

CUE Software: No

Cable Type: Braided Fiber

WIN Lock: Yes