Z240 Small Form Factor Workstation (ENERGY STAR)

The world’s number one ranked entry level workstations features a choice of Tower or SFF configurations. It just got better with the HP Z240 which packs the performance, features, and reliability of a workstation into the price point of a desktop PC.

  • Windows 7 Professional 64 (available through downgrade rights from Windows 10 Pro)

Powered to manage your challenges

Powerful processors, graphics, memory, and two optional ultra-fast HP Z Turbo Drives make the HP Z240 a true workstation-class solution. Handle your growing and complex workloads with performance for any stage in your work process.

The workstation that fits your workspace

Take back your workspace. At 57 percent smaller than the tower, the HP Z240 SFF conserves space and maintains workstation performance. And with HP’s no compromise reliability, your HP Z240 is designed to work today and well into the future.

Priced for your budget

HP’s most affordable workstation allows you to customize your experience while still balancing your IT budget. HP reliability, thorough testing, and ISV certification means your HP Z240 is designed as a long-term budget friendly solution.

Featuring

Choose the OS for you

  • Support your unique user needs with a choice of Windows 10 Pro or Linux® operating systems.
Better Package. Bigger Punch
  • Get more performance, expandability and flexibility in the chassis the world loves.

Manufacturer Part Number
L9K22UT#ABA
EAN/UPC
0889894783998,889894783998
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Operating system:

  • Windows 7 Professional 64 (available through downgrade rights from Windows 10 Pro)
Processor family :
  • Intel® Xeon® E3 processor
Processor :
  • Intel® Xeon® E3-1225v5 with Intel HD Graphics 530 (3.3 GHz, up to 3.7 GHz with Intel Turbo Boost, 8 MB cache, 4 cores)
Number of processors :
  • 1
Chipset :
  • Intel® C236
Environmental :
  • Low halogen

Form factor :
  • Small Form Factor

Memory :

Memory, standard:
  • 8 GB DDR4-2133 non-ECC registered SDRAM (1 x 8 GB)

Memory slots :
  • 4 UDIMM
Storage :

Internal drive bays :
  • One 3.5"; One 2.5"; One shared 3.5" (shared with external 3.5" bay)
External drive bays :
  • One shared 3.5" (shared with internal 3.5" bay); One slim ODD
Internal drive:
  • 1 TB 7200 rpm SATA
Additional storage:
  • SD media card reader (optional)
Storage controller :
  • Integrated SATA (4 ports 6 Gb/s) with RAID 0 (striped array) and RAID 1 (mirrored array) supported on Windows operating system only. Requires identical hard drives (speeds, capacity, interface). Integrated RAID 0, 1 (data configuration) for PCIe SSDs.
Optical drive:
  • HP Slim SuperMulti DVD-RW Drive
Display and graphics :

Compatible displays :
  • HP Z27s 27-inch UHD Display
  • HP Z27q 27-inch IPS 5K Display
  • HP Z24s 24-inch UHD IPS Display
  • HP Z Display Z30i 30-inch IPS LED Backlit Monitor
  • HP Z Display Z27i 27-inch IPS LED Backlit Monitor
  • HP Z Display Z24i 24-inch IPS LED Backlit Monitor
  • HP Z Display Z23i 23-inch IPS LED Backlit Monitor
  • HP Z Display Z22i 21.5-inch IPS LED Backlit Monitor
  • HP DreamColor Z24x Professional Display
  • HP DreamColor Z27x Professional Display

Graphics:
  • Intel® HD Graphics P530
Expansion features :

Ports:
  • Front:
  • 2 USB 3.0
  • 2 USB 2.0 (1 charging)
  • 1 headphone
  • 1 microphone/headphone
Back:
  • 6 USB 3.0
  • 3 DisplayPort 1.2
  • 1 serial
  • 2 PS/2
  • 1 RJ-45
  • 1 audio line-in
  • 1 audio line-out
Internal:
  • 1 USB 3.0
  • 2 USB 2.0
  • (1 USB 3.0 and 2 USB 2.0 ports available as 2 separate 2x10(3.0 x1, 2.0 x1) and 1x6(2.0 x1) header. Supports one HP Internal USB 2.0 Port Kit and one USB 3.0 media card reader.)
Slots:
  • 1 PCIe Gen3 x16
  • 2 PCIe Gen3 x1 (x1 connector)
  • 1 PCIe Gen3 x4 (x16 connector) (All slots are low profile)

Power and operating requirements :

Power :
  • 240 W 92% efficient, wide-ranging, active PFC
  • 200 W 85% efficient, wide-ranging, active PFC
Dimensions and weight :

Dimensions (W x D x H):
  • 338 x 381 x 100 mm (13.3 x 15 x 3.95 in) (Standard desktop orientation)
Weight:
  • Starting at 5.7 kg (Starting at 12.66 lb) (Exact weight depends upon configuration)
What's included :

Security management :
  • HP Solenoid Lock and Hood Sensor (optional)
  • HP Business PC Security Lock kit (optional)
  • HP UltraSlim Cable Lock Kit (optional)

Warranty :
  • 3-year (3-3-3) limited warranty and service offering includes 3 years of parts, labor and on-site repair. Terms and conditions vary by country. Certain restrictions and exclusions apply.