Full Product Specifications
Note:
- The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
- These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
- These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.
Operating system:
- Windows 7 Professional 64 (available through downgrade rights from Windows 10 Pro)
Processor family : - Intel® Core™ i5 processor
Processor : - Intel® Core™ i5-6500 with Intel HD Graphics 530 (3.2 GHz, up to 3.6 GHz with Intel Turbo Boost, 6 MB cache, 4 cores)
Number of processors :
Chipset : Environmental : Form factor : Memory :
Memory, standard: - 8 GB DDR4-2133 non-ECC registered SDRAM (1 x 8 GB)
Memory slots : Storage : - Internal drive bays : One 3.5"; One 2.5"; One shared 3.5" (shared with external 3.5" bay)
External drive bays : - One shared 3.5" (shared with internal 3.5" bay); One slim ODD
Internal drive: Additional storage: - SD media card reader (optional)
Storage controller : - Integrated SATA (4 ports 6 Gb/s) with RAID 0 (striped array) and RAID 1 (mirrored array) supported on Windows operating system only. Requires identical hard drives (speeds, capacity, interface). Integrated RAID 0, 1 (data configuration) for PCIe SSDs.
Optical drive: - HP Slim SuperMulti DVD-RW Drive
Display and graphics :
Compatible displays :
- HP Z27s 27-inch UHD Display
- HP Z27q 27-inch IPS 5K Display
- HP Z24s 24-inch UHD IPS Display
- HP Z Display Z30i 30-inch IPS LED Backlit Monitor
- HP Z Display Z27i 27-inch IPS LED Backlit Monitor
- HP Z Display Z24i 24-inch IPS LED Backlit Monitor
- HP Z Display Z23i 23-inch IPS LED Backlit Monitor
- HP Z Display Z22i 21.5-inch IPS LED Backlit Monitor
- HP DreamColor Z24x Professional Display
- HP DreamColor Z27x Professional Display
Graphics: Expansion features :
Ports: - Front:
- 2 USB 3.0
- 2 USB 2.0 (1 charging)
- 1 headphone
- 1 microphone/headphone
Back: - 6 USB 3.0
- 3 DisplayPort 1.2
- 1 serial
- 2 PS/2
- 1 RJ-45
- 1 audio line-in
- 1 audio line-out
Internal: - 1 USB 3.0
- 2 USB 2.0
- (1 USB 3.0 and 2 USB 2.0 ports available as 2 separate 2x10(3.0 x1, 2.0 x1) and 1x6(2.0 x1) header. Supports one HP Internal USB 2.0 Port Kit and one USB 3.0 media card reader.)
Slots: - 1 PCIe Gen3 x16
- 2 PCIe Gen3 x1 (x1 connector)
- 1 PCIe Gen3 x4 (x16 connector)
- (All slots are low profile)
Power and operating requirements :
Power : - 240 W 92% efficient, wide-ranging, active PFC
- 200 W 85% efficient, wide-ranging, active PFC
Dimensions and weight :
Dimensions (W x D x H): - 338 x 381 x 100 mm (13.3 x 15 x 3.95 in) (Standard desktop orientation)
Weight: - Starting at 5.7 kg (Starting at 12.66 lb) (Exact weight depends upon configuration)
What's included :Security management : - HP Solenoid Lock and Hood Sensor (optional)
- HP Business PC Security Lock kit (optional)
- HP UltraSlim Cable Lock Kit (optional)
Warranty : - 3-year (3-3-3) limited warranty and service offering includes 3 years of parts, labor and on-site repair. Terms and conditions vary by country. Certain restrictions and exclusions apply.