1TB C560 Series Mobile SSD - TAA Compliant

The Axiom C560 Series SSD is tailored for PC notebook, and mobility products by incorporating a 2.5mm spacer to the 7mm SSD to fit almost any notebook application that requires a 7mm or 9.5mm SSD. Utilizing the latest Silicon Micro Inc.® flash controllers with premium quality NAND flash and a SATA III interface combines the best-in-class design, with 6Gb bandwidth.

Offered with performance and reliability in mind, the Synchronous flash used in the C560 Series SSD targets premium performance applications where faster write speeds are required to complete operations. In addition, the C560 Series SSD incorporates advanced security protocols and is compliant with AES-256 and Trusted Computing Group (TCG) Opal full-drive encryption.

Providing a superior storage solution, solid-state drives have no moving parts, zero latency, are virtually shockproof, and consume less power than standard hard drives. Engineered for the highest levels of performance, the Axiom C560 Series SSD provides advanced free space management, ultra-efficient flash memory block management and wear leveling. The C560 Series SSD delivers the ultimate increase in performance with the greatest degree of reliability and durability.

Manufacturer Part Number
AXG95581
EAN/UPC
0841280109843,841280109843
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Specifications

Capacity

  • 1TB

Host Interface

  • SATA 6Gb/s, 3.0Gb/s support and 1.5Gb/s support
  • Native Command Queuing: 32
  • SMART attribute List: Extended

Performance

  • Sequential Read up to 560MB/s
  • Sequential Write up to 460MB/s
  • Random Write IOPS @ 4K blocks: up to 76K
  • Seek Time: .1ms

Flash Memory Support

  • Supports ONFi 2.x Synchronous NAND MLC type
  • Number of Flash Buses: 8

DRAM Support

  • 16-bit wide Interface

Power Consumption

  • Typical (mW) <5W
  • Sleep/Slumber: <200mW

Reliability

  • MTTF (PoH): 2M
  • Up to 24 9-bit Symbols Correction per 512 9-bit Symbol
  • Non-recoverable Read Errors: (Less than 1 sector per bits read) 10^16

Environmental

  • Operating Temperature 0°C to 70°C
  • Shock Resistant up to 1500G

Security

  • OPAL 2.0 Compliant
  • 256-bit AES compliant Data Encryption
  • User Selectable Password prior to boot
  • User Selectable Password runtime
  • Secure Erase (Factory Reset – ATA)

Physical Specs

  • Dimensions: 100mm x 70.0mm x 7.0mm
  • Weight: 0.172lb
  • ECCN: 5A992.c
  • HTS: 8523.51.0000

RoHS Compliant
TAA Compliant