240GB 1.8-inch MicroSATA III - TAA Compliant

Axiom offers complete lines of notebook, desktop and server hard drive upgrades guaranteed in compatibility and performance with your system.

High quality components combined with Axiom's industry recognized customer service make Axiom Storage Products the right choice for all of your storage solution needs.

Manufacturer Part Number
AXG93529
EAN/UPC
0841280109904,841280109904
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Engineering
• 5mm thick 1.8” Form Factor
• Lifetime Performance – will not degrade over time
• TRIM support (O/S support required)
• Windows (32-bit & 64-bit), Linux and Mac OSX
• Ultra-efficient Block Management and Wear Leveling

Capacity
• 60GB to 240GB

Host Interface
• SATA 6Gb/s Compliant, 3.0Gb/s support and 1.5Gb/s support
• Native Command Queuing: 32
• SMART attribute List: Extended

Performance
• Sequential Read: up to 550MB/s
• Sequential Write: up to 515 MB/s
• Random Read IOPS @ 4K blocks: up to 60K
• Random Write IOPS @ 4K blocks: up to 60K

Flash Memory Support
• Supports MLC type
• Number of Flash Buses: 8

Power Consumption
• Typical (mW) <5W
• Sleep/Slumber: 200mW

Reliability
• MTTF (PoH): 2M
• Up to 24 9-bit Symbols Correction per 512 9-bit Symbol
• Non-recoverable Read Errors: (> 1 sector per bits read) 10^16

Environmental
• Operating Temperature: 0°C to +70°C

Security
• 256-bit AES compliant Data Encryption
• User Selectable Password prior to boot
• User Selectable Password runtime
• Secure Erase (Factory Reset – ATA)

Physical
Dimensions: 78.5mmx 54mm x 5mm
Weight: 0.062lb

ECCN: 5A992.c
HTS: 8523.51.0000