Practica T110 Standard Phone

Blending superior comfort and reliable audio performance, the cost-effective Practica T110 Headset Telephone by Plantronics is ideal for workers in growing contact centers. The T110 pairs a generously cushioned, noise-canceling headset with an ergonomically designed, firm-key dial pad that reduces the stress of repeated manual dialing. A dial pad supervisor port gives users direct access to a manager, promoting rapid training and problem resolution. The T110 features flash, mute, and redial buttons as well as three flash settings—98, 300, and 600ms—to meet specific call center requirements. Adjustable volume and tone/pulse controls provide added user convenience and comfort.

Manufacturer Part Number
79981-11
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

  • Supports 1 analog phone line
  • Supports tone or pulse dialing
  • Ringer Hi/Low adjust
  • Talk On/Off button
  • Receive volume
  • Redial
  • Flash with variable delay 98,300 and 600ms
  • Online indicator light
  • Supervisor port for training purposes