Full Product Specifications
Note:
- The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
- These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
- These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.
Hardware Specifications
- CPU: Intel Celeron 2.41GHz Dual-Core (burst up to 2.58GHz) Processor
- Memory: 1GB SO-DIMM DDR3L (Expandable. Max 8GB)¹
Note:
- When expanding AS5 series memory, please ensure that both memory modules you are installing are of the same size.
- When purchasing 8GB RAM modules, due to AS5 series platform limitations, you will only be able to install a single 8GB RAM module. The original RAM modules must be removed. It is not possible to have two 8GB RAM modules installed. Please see the graphic.
- Installable RAM module combinations are as follows:
- 1GB + 1GB
- 2GB + 2GB
- 4GB + 4GB
- Single 1,2,4, 8GB module installed in the first memory slot.
- Installation Guide
- HDD: 2.5" / 3.5" SATA II/ III or SSD x 4² Compatibility
- Supports Hot Swappable Drives
- Expansion: USB 3.0 x 3, USB2.0 x 2, eSATA x 2
- Network: Gigabit Ethernet x 2
- Output: HDMI 1.4a x 1, S/PDIF x1
- System Fan: 120mm x 1
- Infrared Receiver
- Audio Output: S/PDIF
- Input Power Voltage: 100V to 240V AC
- Certification: FCC, CE, VCCI, BSMI, C-TICK
Operation - Power Consumption:
30.8W (Operation);
12.1W (Disk Hibernation);
1.8W (Sleep Mode) ³ - Noise Level:
- Operation Temperature: 5°C~35°C (40°F~95°F)
- Humidity: 5% to 95% RH
ASUSTOR Hightlight - System Migration
- Cloud Connect
- Dr.ASUSTOR
- 2-way Backup
- Task Monitor
Eco-Friendly Design - System Automatically Enters Sleep Mode (Schedule S3)
- Auto-Standby for Both Internal and External Disks
- Auto Fan Control
- LED Night Mode
- Power Schedule: On, Off, Restart, and Sleep
Size and Weight
- Size: 185.5(H) x 170(W) x 230(D) mm
- Weight: 2.93 kg / 6.46 lb
Software & Features
Operating System
- ADM 2.0 Onwards
- Built-in App Central for Various Apps
Supported OS - Windows XP, Vista, 7, 8, Server 2003, Server 2008, Server 2012
- Mac OS X 10.6 Onwards
- UNIX, Linux, and BSD
Supported Languages - Deutsch, English, Français, Italiano, Nederlands, Русский, 日本語, 한글, 简体中文, 繁體中文, Česká, Polski, Svenska, Dansk, Norsk, Suomi, Español, Português, Türk
Supported Browsers - Internet Explorer 9 Onwards
- FireFox
- Chrome
- Safari
Virtualization Network Protocols - CIFS/SMB, AFP, NFS, FTP, WebDAV, Rsync, SSH, SFTP, iSCSI, HTTP, HTTPS, SMB 2.0*, TFTP*, Proxy*
*ADM 2.3 Onwards
File System - Internal Disk: EXT4
- External Disk: FAT32, NTFS, EXT3, EXT4, HFS+
Storage Management - Support Multiple Volumes with Spare Disks
- Volume Type: Single disk, JBOD, RAID 0, RAID 1, RAID 5, RAID 6, RAID 10
- Support for Online RAID Level Migration
- Support for Online RAID Capacity Expansion
MyArchive - Insert Hard Disk & Immediately Access Files
- Transfer or Exchange Terabytes of Data via the Internal Hot-Swap SATA Interface
- Up to 2 Bays Reserved for MyArchive Docking Purposes
iSCSI - Maximum Targets: 256
- Maximum LUNs: 256
- Target Masking
- LUN Mapping
- ISO File Mounting
- Supports MCS
- Persistent (SCSI-3) Reservations
Disk Management - Scheduled Bad Block Scans
- Scheduled S.M.A.R.T Scans
Network - TCP/IP (IPv4 & IPv6)
- Link Aggregation: Supports 802.3ad and Six Other Modes for Load Balancing and/or Network Failover
- Jumbo Frame (MTU)
- VLAN
- Cloud Connect
- Wireless Network³
- DDNS and EZ-Router
- Supports Wake-on-LAN (WOL)
Backup Solutions - Rsync (Remote Sync) Backup
- Cloud Backup
- FTP Backup
- External Backup
- One Touch Backup
System Administration - Log Type: System Log, Connection Log, File Access Log
- Real-time Online User Monitor
- Real-time System Monitor
- Network Recycle Bin
- User Quota
- Virtual Drive (ISO Mounting, Maximum 16)
- UPS Support
Access Control - Maximum Number of Users: 4096
- Maximum Number of Groups: 512
- Maximum Number of Shared Folders: 512
- Maximum Number of Concurrent Connections: 512
- Supports Windows Active Directory
Security - AES 256-Bit Folder Encryption
- Firewall: Prevent Unauthorized Access
- Network Defender: Prevent Network Attacks
- Alert Notifications: E-mail, SMS
- Encrypted Connections: HTTPS, FTP over SSL/TLS, SSH, SFTP, Rsync over SSH
External Devices - Supports USB/eSATA3 External Storage Devices
- USB Wi-Fi Dongle Support
- Bluetooth Dongle/Speaker Support
- USB Printer Support
- USB DAC/IR Receiver/Keyboard/Mouse Support
Featured AppsACL - Provides both Windows ACL and Linux ACL permission configuration methods
- Can enable Windows ACL for specific shared folders
- Comprehensive support for Windows’ 13 types of advanced permission settings
- Can view Windows ACL permission settings from within ADM
- Supports local users and groups
- Exclusive permission reset function allows users to quickly restore default permissions
Antivirus - Scheduled Scans
- Automatic Virus Definition Updates
- Quarantine Infected Files
ASUSTOR Portal⁶ - Supports Output for 4 Channels of Megapixel IP Camera Video Feeds
- Chrome Web Browser and YouTube Integration
- Downloads from Chrome Automatically Saved to the NAS
- Power Control Settings: Power on, Sleep, Restart and Wake via Remote
- Customizable ASUSTOR Portal Desktop Wallpaper
- Add Shortcuts to Favorite Websites
- Increased TV Compatibility via Overscan and Resolution Settings
- Language, Resolution, Overscan, Screensaver, Default App, VirtualBox Shortcuts Settings
VirtualBox - Virtual Machines are Able to run the Following Operating Systems: Windows, Linux, Solaris, Mac OS X
- Virtual Machine Import Format: OVF
- Virtual Machine Export Format: OVF 0.9, OVF 1.0, OVF 2.0
- Virtual Machine Snapshots
- Virtual Machine HDMI Audio Output
- Physical NAS Network Port can be Designated for use by Specific Virtual Machine
XBMC - XBMC 13.1
- Play All Media Content Stored on NAS
- Video Output via HDMI
- TV Shows, Movies, Apps and More
- ASUSTOR Customized Features
- AiRemote Mobile App
- Supports SBS 3D Playback (Side By Side)
Download Center - Supports BT(Torrent & Magnet Link), HTTP and FTP Downloads
- Torrent Search
- Choose Files Before a BT Task Starts
- Customizable Download Schedule
- Bandwidth Control
- RSS Subscription and Automatic Downloading (Broadcatching)
- ASUSTOR Download Assistant for Windows & Mac
- AiDownload for iOS & Android
- AiDownload for iOS & Android with Push Notification
- Smart Download Function
DropBox - Each ADM Account is Able to Individually Log in to One Dropbox Account
- Supported Backup Methods:
File Explorer - Web-based File Management
- ISO File Mounting
- Share Links
- Task Monitor
- Browse Files on Local PC
- Thumbnail Previews
FTP Explorer - Directory Structure View with Drag & Drop Transfers
- Task Monitor
- Stopping of Transmission Task & Resumption of Connection
- Encrypted Connections: Explicit over TLS, Implicit over TLS
- FTP Site Manager
- Bandwidth Control
- Maximum Simultaneous Transfer Control
Google Drive - Each ADM Account is Able to Individually Log in to One Google Account
- Supported Backup Methods:
- Sync
- Directly Upload Files to Google Drive from NAS
- Directly Download Files from Google Drive to NAS
HiDrive - Each ADM Account is Able to Individually Log in to One HiDrive Account
- Supported Backup Methods:
- Directly Upload Files to HiDrive from NAS
- Directly Download Files from HiDrive to NAS
- Supported Protocols:
- Rsync
- FTP
- FTPS
- SFTP
- Rsync + SSH
LooksGood - Currently only available for Windows Chrome. Installation of the VLC media player browser plug-in is required.
- Supports the use of DVB-T/DTMB digital TV dongles to stream and record scheduled digital TV programs.
- Only certain countries and territories support DVB-T. Please click on the following link to learn more about the regions supporting DVB-T. (Please see thecompatibility list for more information on compatible DVB-T/DTMB digital TV dongles)
- Supports multiple TV tuners. A single TV tuner can only stream or record from one channel at a time.
- Playback of High-Definition Video Files
- Supports External Subtitles and Multiple Audio Channels
- Supports the Browsing of Photos
- Recently Added, Recently Watched and Favorite Browsing Categories
- Supports Browsing of Electronic Program Guides
- Edit and Manage Recording Tasks
- Configure Recording Tasks: Time, Length and Recording Frequency
- No Need for an EPG, Just Select a Channel and Time to Begin Recording
- Recording Task Log
- Configurable Favorite Programs to Record
- Background conversions (mp4)
- A variety of conversion resolution options: 240p, 360p, 480p,720p, 1080p⁸
- Smart Folder automatically adds conversion tasks
- Supports smart converting
- Supports scheduled conversion tasks
iTunes Server - For iTunes on Mac & Windows
- Supports AirPlay
- Supports iOS Remote Pairing
- Supported Audio Formats: AIF⁵, M4A (AAC & Apple Loseless), M4P, M4R, MP3, WAV⁵
- Supported Video Formats: M4V, MOV, MP4
- Supported Playlist Formats: M3U, WPL
Mail Server - Each ADM Account can Become an Independent Email Account
- Email Activity Monitor (Over 1 Week, 1/3/6 Months)
- Provides SMTP, IMAP and POP3 Mail Protocols
- Supports SMTP Relay and Verification
- SMTP-SSL Secure Connections
- Spam Filter and Black List Settings
- Antivirus Scanning for Emails
- Email Alias Creation and Mapping
- Monitoring of Mail Queue
- Mail Service Activity Log
- Exclusive Email Backup Mechanism
- Auto-Forwarding and Auto-Response Protocols
Photo Gallery - Social Media Support: Facebook, Google+, Twitter, Plurk
- Manage Photo Album Access Rights: Public Access, Restricted to Certain Accounts, Album Password
- Customizable Photo Album Cover
- Supports Display of Image EXIF Values, Editable Description, Image Rotation
- Supports Playing Images via Slideshow
- Supports Downloading of Image Source Files
- Supports User Comments
- Supports Tagging of Photos
- Search for Photos via Keyword or Tag
- Supported Image Format: JPG, PNG, GIF
Surveillance Center - Live Monitoring (4 Free Channels)
- Multiple Channel Playback with Audio
- Supported Browsers: Internet Explorer, Chrome, FireFox (Windows only)
- Event Notification
- Supports Local Output of 4 Video Feed Channels
- Recording via Schedule and Event Detection
- Add Additional IP Camera Channels via Purchasable Licenses
- Max. Number of IP Cameras (Including 4 Free Channels):
- AS70 Series: 24
- AS50 / 51 Series: 16
- AS-6 Series: 12
- AS-2 / 3 Series: 8
SoundsGood - Import Personal/Public Music Collection
- Personal/Public Music Collection Permission Control
- Playlist Editor
- ID3 Tag Editor
- Local Speaker Support: HDMI, USB, Audio Jack
- Supported Audio Formats for Browser: MP3, WAV, Ogg
- Supported Audio Formats for Transcoding Through Browser: AIFF, Flac
- Supported Audio Formats for Local Speaker: MP3, WAV, Ogg, AIFF, Flac
- ASUS DAC Support
Takeasy - Download from YouTube, Vimeo, YouKu, Tudou and More
- Selectable the Video Type and Quality
- Automatic Downloads with YouTube Subscriptions
- Preview Downloads in Progress
- Online Playback
UPnP Media Server - Supports PS3 and other Digital Media Player Capable Devices
- Supports On-The-Fly Transcoding for Most RAW Images and Audio(OGG, FLAC)
- Supported Image Formats: BMP, GIF, ICO, JPG, PNG, PSD, TIF, RAW Image⁴ (3FR, ARW, CR2, CRW, DCR, DNG, ERF, KDC, MEF, MOS, MRW, NEF, NRW, ORF, PEF, RAF, RAW, RW2, SR2, X3F)
- Supported Audio Formats: 3GP, AAC, AC3, AIFC, AIFF, AMR, APE, AU, AWB, FLAC1, M4A, M4R, MP2, MP3, OGG Vorbis1, PCM, WAV, WMA
- Supported Video Formats: 3GP, 3G2, ASF, AVI, DAT, FLV, ISO, M2T, M2V, M2TS, M4V, MKV, MPv4, MPEG1, MPEG2, MPEG4, MTS, MOV, QT, SWF, TP, TRP, TS, VOB, WMV, RMVB, VDR, MPE
VPN Client - Supported VPN Protocols: PPTP, OpenVPN
- Transmission Package Monitor
- PPTP Authentication: PAP, CHAP, MS CHAP, MS CHAP2
- PPTP Encryption: No MPPE, MPPE (40, 128 bit), Maximum MPPE (128 bit)
- OpenVPN Port Control
- OpenVPN Link Compression
VPN Server - Supports PPTP and OpenVPN Protocols
- View Current Connections & Ability to Disconnect Suspicious Connections
- Comprehensive Connection Log