Note:
Camera Specifications
Image Sensor................Progressive scan 1/3” CMOS, 2MP
Maximum Resolution.....1920 x 1080
Minimum Illumination.....F1.2, IR LED on: 0 lux
IR LEDs .........................2 (Super LED)
IR Range .......................50’ (depending on scene reflection)
White Balance ...............ATW, Manual, Push
Exposure Control...........DC / ESC
Intensify .........................Selectable / Off
De-Fog...........................Yes
Backlight........................WDR, BLC
DNR...............................3D (0-20)
Video Specifications
Main Resolution.............1920x1080 / 1280x720 @ 30fps
Compression .................H.264 (HP/MP/BP), MJPEG
Bitrate Control................VBR, CBR
Multiple Streaming.........5 profiles
Audio Specifications
Mono Input.....................64Kbps G.711 / 32Kbps G.726
Mono Output..................64Kbps G.711
External Terminal Specifications
Ethernet.........................10/100 Mbps
Alarm .............................1 sensor input, 1 relay output
Video .............................Analog test output
Audio .............................1 mic in, 1 line out (3.5mm)
Power ............................DC jack
Storage..........................Micro SD slot
Network Specifications
Protocols........................IPv4, TCP, UDP, RTP, RTSP, HTTP, HTTPS, SMTP, FTP, DHCP, UPnP, DNS
DDNS support ...............Speco DDNS (free of charge)
Security..........................User ID & Password protection, IP address filtering, digest authentication, user access log
User Access...................8 simultaneous users at D1 resolution Number of users may vary depending on resolution System Specifications PoE................................Standard (IEEE 802.3af) Analytics ........................Motion detection, audio detection Alarm Triggers ...............Analytics & sensor input
Alarm Events .................FTP video file upload, email image upload, micro SD card recording, relay out
Video Buffer...................Configurable pre-record & post-record
Image Settings...............Privacy mask
Client Specifications
Web Browser Support ..... Windows (Internet Explorer 8 and up, Chrome, Firefox)
PC Application ...............SecureGuard®
Mobile Application..........SecureGuard® Mobile (iPhone® and Android™)
Operating & Unit Specifications
Power Supply ................PoE, 12VDC (power supply not included)
Power Consumption ......8W
Operating Temperature..-4° F - 122° F
Operating Humidity........8% - 80% RH
Unit Dimensions ............3.62” (H) x 5.11” (Dia.)
Unit Weight....................2 lbs.
Certifications..................FCC, RoHS
Included in Package ......Unit, CD (manual, software), mounting screws, L wrench