imagePROGRAF iPF670 MFP L24

The Canon imagePROGRAF iPF670 MFP L24, large format imaging system is an affordable scan-to-copy/file system for low volume and entry-level users. With a 24 inch scanner, this MFP is designed for architects, engineers, consulting firms, small offices and K-12 schools that require a minimal learning curve when it comes to new equipment. Suitable for K-12 schools, this low cost model makes it possible for schools to purchase an MFP that was once at a higher price point. Schools can now create and print professional posters quickly and easily at a fraction of what it would cost to outsource.

This is the ideal system for those who do not require the advanced functionality of the MFP M40 imaging system. The new L-Series complements the current MFP M40 product line by providing a product that offers basic scan-to-copy capabilities at an affordable price.

Not just offering scan-to-copy, this imaging system also gives you the ability to scan to USB, scan to your PC as well as reduce and enlarge images. With three different quality modes available, you can choose Draft, Standard or Best mode based on the scan/print you are making.

Scan-to-Copy/File Solution The iPF670 MFP L24 is an affordable solution for providing easy-to-use scan-to-copy/file capabilities for the entry-level user. Designed for simple operation, this MFP has intuitive hardware and software making the learning curve minimal for those new to large format scanning. A versatile system built for the way you work, the imagePROGRAF iPF670 MFP L24 includes:

  • L24 Scanner
  • iPF670 24-inch Printer

The iPF670 system comes available with user-friendly software solutions ready to meet your printing needs. Direct Print & Share, Canon's cloud portal solution and batch printing software, is available as a download and allows for files to be uploaded, downloaded, shared and printed from almost anywhere in the world! Also downloadable is a mobile printing app, imagePROGRAF Print Utility, which allows for PDFs as well as JPEGs and PNGs to be printed through use of an Apple® iPad®. The Accounting Manager software (PC only) allows you to track job costs, while the Print Plug-in for Microsoft® Office enables for documents created with Word®, Excel® or PowerPoint® to be easily printed in large format. Creating custom signage has never been easier with Canon's included PosterArtist Lite poster creation software, this easy-to-use software will have you creating professional large format prints quickly in just four easy to follow steps.

Manufacturer Part Number
9854B014
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

SpecificationsMain

Unit Specs

Printer Type: 5-Color 24-inch Printer
Number of Nozzles: Total: 15,360
MBK: 5,120 nozzles
C, M, Y, BK: 2,560 nozzles each
Nozzle Pitch: 1,200 dpi
Non-firing nozzle detection and compensation
OS Compatibility: Windows® (XP/Vista/7/8.1/10)
Mac (OS10.6.8-10.10x)
Standard Interfaces: USB 2.0 High-Speed
10/100/1000 Base-T/TX
Ink Droplet Size: 4 picoliter
Ink Capacity: 130ml per color7
Ink Droplet Size: Dye/Pigment Reactive Ink
Color Set: Dye: Cyan, Magenta, Yellow, Black
Pigment: Matte Black
Buffer Ram: 256 MB
Hard Drive: N/A
Media Width: Cut Sheet - 8"- 24" (203.2mm - 610mm)
Roll Feed - 10" - 24" (254mm - 610mm)
Media Thickness: 0.07-0.8mm (2.8-31.4mil)
Maximum Roll Print Length: Roll Feed - 59' (18 meters)8
Cut Sheet - 63" (1.6 meters)
Maximum Media Roll Diameter: 5.9" (150mm)
Borderless Printing Width: 10", 14", 17", 24" B2 (20.28"/515 mm), A1 (23.38"/594mm)
Paper Feed Method: Roll Feed: One Roll, Top-loading, Front output
Cut Sheet: One sheet, Top loading, Front output
Languages: Language: GARO (Canon Proprietary), HP-GL/2, HP-RTL
Noise Level Approx: Operation: 47 dB (A) or less
Standby: 35 dB (A) or less
Acoustic Power: 6.4 Bels
Physical Dimensions: 42" (H) x 39" (W) x 34" (D) (with basket open)
Weight: Approximately 116 lbs. with stand
Power Source: AC-100-240V (50-60Hz)
Power Consumption: Maximum: 140W or less
Standby 5W or less
Power Off: 0.5W or less (Compliant with Executive Order)
Operating Environment: Temperature: 59°-86° F (15°-30° C)
Relative Humidity: 10-80% (No Condensation)
User-replaceable items: Print Head (PF-04)
Maintenance Cartridge (MC-10)
Ink Tanks (PFI-107: C, M, Y, BK, MBK)
Software Included: Canon Printer Driver, Printer Driver Extra Kit (Free Layout, Color imageRUNNER Enlargement Copy, Advanced Preview), Direct Print & Share, imagePROGRAF Print Utility2, PosterArtist Lite (PC Only), Print Plug-in for Microsoft® Word/Excel/PowerPoint (PC only), Status Monitor, Media Configuration Tool, Optimized Module for AutoCAD6


Scanner
Scanner Type: Contact Image Sensor (CIS) technology
Scan Accuracy: +/- 0.20%
Speed: 3 ips monochrome, 1 ips color (Copy, Standard Mode)
Optical Resolutions: 600 dpi
Max Resolutions: 600 dpi
Max. Document Size: Width: 26 inch document width (24 inch image width)
Length: 50 inch
Thickness: 0.5mm
Standard Interface (Scan to USB): USB 2.0
Standard Interface (Scan to Network): Gigabit ethernet