Streamline Backup with Integrated Software, Appliance, and Cloud for Storage Efficiency and Fast Restores
Barracuda Backup is a unified, cost-effective data protection solution for protecting physical, virtual, and SaaS environments. Simple to deploy and easy to manage, Barracuda Backup supports scalable retention and offsite disaster recovery to the Barracuda Cloud with Unlimited Cloud Storage or between sites for private replication.
With an extensive range of supported environments and integration with CudaDrive cloud file services to provide end-user access in a disaster, organizations can replace multi-vendor solutions with Barracuda Backup. Barracuda Backup can be deployed as a purpose built backup appliance or a virtual appliance for organizations that prefer to use existing hardware.
Protect your SaaS and Cloud-hosted Environments
SaaS is a great option for companies wanting highly scalable and redundant architectures to mitigate natural and mechanical failures, however there are inherent risks associated with cloud-hosted data. Human-caused data loss – be it intentional or accidental still exists as data can still be permanently deleted from cloud applications. Barracuda Cloud-to-Cloud Backup protects businesses against data loss and accidental deletion in Microsoft Office 365.
Available as either a standalone service or as a part of your Barracuda Backup solution, Cloud-to-Cloud Backup for Microsoft Office 365 is included for the first year at no additional charge for new and existing customers with subscriptions to Barracuda Backup Unlimited Cloud Storage or Backup-as-a-Subscription Service.
Note:
Hardware
Form Factor: 4U Rackmount Chassis
Dimensions (WxDxH; in): 17.2 x 7 x 27.4
Weight (lbs): 114.0
Copper Ethernet NICs:
2 x Gigabit Ethernet
1 x 10 Gigabit Copper Ethernet
Input Current: 7.8.0 Amps AC
Features
Inline Data Deduplication: Yes
Integrated Cloud Replication: Yes
Site-to-Site Replication: Yes
LiveBoot and Cloud LiveBoot: Yes
Granular File and Message Recovery: Yes
Unified Cloud Management Interface: Yes
No Per-Server or Per-Application Fees: Yes
Available as Backup-as-a-Service Subscription:
Local Management Interface for Private Environments: Yes
Redundant Disk Array (RAID): Yes 28 x 3 TB Redundant RAID
Redundant Power Supplies : Yes Hot Swappable
Swappable Disks: Yes Hot Swappable
2x10 Gigabit SFP/+ Ethernet Connection: Optional
Cloud-to-Cloud Backup: Optional