Backup 995 NAS Server

Streamline Backup with Integrated Software, Appliance, and Cloud for Storage Efficiency and Fast Restores

Barracuda Backup is a unified, cost-effective data protection solution for protecting physical, virtual, and SaaS environments. Simple to deploy and easy to manage, Barracuda Backup supports scalable retention and offsite disaster recovery to the Barracuda Cloud with Unlimited Cloud Storage or between sites for private replication.

With an extensive range of supported environments and integration with CudaDrive cloud file services to provide end-user access in a disaster, organizations can replace multi-vendor solutions with Barracuda Backup. Barracuda Backup can be deployed as a purpose built backup appliance or a virtual appliance for organizations that prefer to use existing hardware.

Protect your SaaS and Cloud-hosted Environments

SaaS is a great option for companies wanting highly scalable and redundant architectures to mitigate natural and mechanical failures, however there are inherent risks associated with cloud-hosted data. Human-caused data loss – be it intentional or accidental still exists as data can still be permanently deleted from cloud applications. Barracuda Cloud-to-Cloud Backup protects businesses against data loss and accidental deletion in Microsoft Office 365.

Available as either a standalone service or as a part of your Barracuda Backup solution, Cloud-to-Cloud Backup for Microsoft Office 365 is included for the first year at no additional charge for new and existing customers with subscriptions to Barracuda Backup Unlimited Cloud Storage or Backup-as-a-Subscription Service.

Manufacturer Part Number
BBS995B333
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Hardware

Form Factor: 4U Rackmount Chassis

Dimensions (WxDxH; in): 17.2 x 7 x 27.4

Weight (lbs): 114.0

Copper Ethernet NICs:
2 x Gigabit Ethernet
1 x 10 Gigabit Copper Ethernet

Input Current: 7.8.0 Amps AC

Features

Inline Data Deduplication: Yes

Integrated Cloud Replication: Yes

Site-to-Site Replication: Yes

LiveBoot and Cloud LiveBoot: Yes

Granular File and Message Recovery: Yes

Unified Cloud Management Interface: Yes

No Per-Server or Per-Application Fees: Yes

Available as Backup-as-a-Service Subscription:

Local Management Interface for Private Environments: Yes

Redundant Disk Array (RAID): Yes 28 x 3 TB Redundant RAID

Redundant Power Supplies : Yes Hot Swappable

Swappable Disks: Yes Hot Swappable

2x10 Gigabit SFP/+ Ethernet Connection: Optional

Cloud-to-Cloud Backup: Optional