TurboTax 2015 Premier With E-file + State

Manufacturer Part Number
426888
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

System Requirements:

Processor:

  • Intel Pentium 4 or later/AMD Athlon or later for PC
  • Multi-core Intel processor with 64-bit support for Mac
Operating System:
  • Windows 10, Windows 8.0/8.1, Windows 7, or Windows Vista
  • Mac OS X v10.9 or higher (64-bit required)
Hard Disk:
  • 650 MB free Space for PC
  • Add another 1.5 GB if the Microsoft .NET 4 client isn't already on your system for PC
  • 460 MB free Space for Mac
Memory:
  • 1 GB of RAM for PC
  • 2 GB of RAM for Mac
Others:
  • Internet connection: At minimum, you'll need a 56 Kbps to e-file and download program updates. Broadband is highly recommended.
  • Monitor resolution: 1024×768 minimum (TurboTax 2012 can get by with 800×600, but we recommend 1024×768).
  • Adobe Reader 8.0 or higher to preview or print your tax forms.
  • TurboTax 2015 requires Adobe Reader 10 or higher.
  • Windows-compatible inkjet or laser printer if you want to print your tax return or any tax forms.
  • Mac-compatible inkjet or laser printer if you want to print your tax return or any tax forms.
  • Monitor resolution: 1024×768 minimum for Mac
Note:
  • Administrator rights are required to install and run TurboTax on Windows Vista or later.