RE6400 AC1200 BOOST EX Wi-Fi Range Extender

ELIMINATE DEAD ZONES AND BOOST WI-FI

Easily expand your home Wi-Fi to enjoy uninterrupted streaming, smooth online gaming, and more with the Linksys AC1200 BOOST EX Wi-Fi Range Extender (RE6400). The AC1200 BOOST EX extends your existing Wi-Fi range, so you can enjoy a stronger Wi-Fi signal--even outdoors.

WORKS WITH ALL Wi-Fi ROUTERS

The AC1200 BOOST EX is compatible with all Wi-Fi routers, including your existing unit or those from service providers. There's no need to modify your router's settings when installing the extender--you won't have to touch your router at all.

EASY SETUP OPTIONS FOR OPTIMAL PLACEMENT

Two simple ways to setup:

  • Simply press the Push Button Connect feature on the AC1200 BOOST EX to automatically sync it to your router.
  • Simple setup from a smartphone, tablet, or laptop.

Find the optimal location for the range extender using Spot Finder Technology.

  • If placed too far from an existing router, a range extender may not expand Wi-Fi or Wi-Fi may be spotty. Spot Finder helps ensure your Linksys range extender is in the right spot
STRENGTHENS WI-FI CONNECTION WITH DUAL BANDS

Stream movies, play games online, and browse the Web without interruptions thanks to quick data transfer speeds of up to N300 + AC867 Mbps. The range extender features dual bands and can also focus the Wi-Fi signal directly to your connected devices for optimal performance, thanks to Beamforming Technology.

CROSSBAND TECHNOLOGY MAXIMIZES WI-FI

Crossband Technology allows information to be obtained on one band and transmitted on the other, resulting in reduced dropped data packets, faster media transfer speeds, and a stronger, more consistent signal throughout your home.

WIRED CONNECTION WITH GIGABIT ETHERNET PORT

Connect a wired device such as a gaming console, Blu-ray player, Smart TV, or streaming player to your Wi-Fi network. The extender's Gigabit Ethernet port provides data transfer speeds 10x faster than a Fast Ethernet port.

Manufacturer Part Number
RE6400-UK
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

TECHNICAL SPECS

Wi-Fi Technology:
802.11ac
Key Features:
  • Works with Any Router
  • Cross-Band Technology
  • Dual-Band
  • Beamforming Technology
  • Gigabit Ports
Wi-Fi Speed:
AC1200 (N300 + AC867)
Wi-Fi Bands:
2.4 and 5GHz
Number of Ethernet Ports:
One(1) Gigabit Ethernet port (10/100/1000 Mbps)
Easy Setup:
  • CD-Less setup
  • Setup from mobile devices
  • Push and connect using Wi-Fi Protected set-up (WPS)
Minimum System Requirements:
Connected devices need Ethernet connectivity and Ethernet cables
Physical Specifications :
121 x 87 x 60 mm
Security Features:
  • WPA/WPA2
  • 128 bit AES link encryption