97 WHr 9-Cell Primary Lithium-Ion Battery

This product is NEW, pulled from undeployed systems - Does not come in MFG original retail packaging.

Highlights

  • Provides 97WHr capacity
  • Offers reliable power for dependable performance
Overview

Always on the go? No more worries about running out of battery power! You can power your Laptop with this 6-Cell Lithium-Ion Battery from Dellâ„¢. With a capacity of up to 97 WHr, the battery lets your laptop work seamlessly when you are on the move.

Compatibility
  • Genuine Dell-branded parts undergo rigorous testing by qualified engineers to ensure compatibility and reliability in your Dell system.
  • Our sustaining qualification process allows for testing and certification of the newest technology on your Dell system.
Quality
  • Dell uses only OEM grade quality components.

Manufacturer Part Number
UJ499
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Tech Specs

Quick Specs


Device Type: Laptop battery
Battery: Lithium Ion 9-cell - 97 Wh
Batteries Qty: 1

General

Device Type: Laptop battery

Battery


Quantity: 1
Technology: 9-cell Lithium Ion
Capacity: 97 Wh