Watch Magnetic Charging Dock

With the Apple Watch Magnetic Charging Dock, you can charge your Apple Watch in a flat position with its band open, or on its side. When docked on its side, your watch automatically goes into Nightstand mode, so you can also use it as your alarm clock. The Apple Watch Magnetic Charging Dock uses the same inductive charging connector that comes with Apple Watch. It charges both the 38mm and 42mm models. And it connects via the Lightning to USB Cable and Apple 5W USB Power Adapter.

Manufacturer Part Number
MLDW2AM/A
EAN/UPC
0888462677806,888462677806
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Diameter: 4.1 in./104 mm

Height: 0.5 in./12.1 mm