HiRise for iPhone & iPad

HiRise Deluxe is a beautiful metal pedestal for charging and hands-free use of your iPhone, iPad, and everything Lightning. Set HiRise on your desk for hands-free calls and eye-level FaceTime sessions, or use this small stand at home to keep iPhone fully charged while streaming music to your favorite speaker. Since HiRise uses Lightning to charge, you can also charge your Apple TV Siri Remote, Magic Keyboard, and almost any other Lightning device. Adjustable support posts makes HiRise compatible with most iPhone and iPad cases and shells. HiRise Deluxe includes both MFi-certified Lightning and Micro-USB cables to keep your iPhone charged, even in a battery case like the Mophie Juice Pack. HiRise Deluxe is available in Silver, Black, Gold and a new Rose Gold color to match your iOS device. Compare HiRise Deluxe to HiRise Original.

Manufacturer Part Number
12-1307/B
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

HiRise for iPhone/iPad:

Height (Front Support): 1.65 inches (4.2 cm)
Height (Total): 3.38 inches (8.6 cm)
Width: 3.9 inches (10 cm)
Depth: 4.8 inches (12.2 cm)
Weight: 0.5 pounds (.22 kg)