Toughpower DPS G 850W Platinum

The Thermaltake Toughpower DPS G Platinum Series are smart power supply units that incorporate various high-tech components, leading technology and Eco-friendly commendations, featuring 80 PLUS Platinum certification with a full-modular that always accommodate any mainstream build under any circumstance.

The combination of Toughpower DPS G Platinum Series and three intelligent platforms – DPS G PC APP 2.0, DPS G Smart Power Management (SPM) Cloud 1.0, and DPS G Mobile APP 1.0 helps users not just monitor smart power supply units, but also save the energy, reduce CO2 emission, and eventually protect the Earth.

Manufacturer Part Number
PS-TPG-0850DPCPUS-P
EAN/UPC
0841163061480,841163061480
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

P/N: PS-TPG-0850DPCP**-P

Short P/N: TPG-0850D-P

Model: TPG-0850DH5FEP

Type: Intel ATX 12V 2.31 & SSI EPS 12V 2.92

Max. Output Capacity: 850W

Peak Output Capacity: 1020W

Color: Black

Dimension: 150mm(W) x 86mm(H) x 180mm(L)

PFC (Power Factor Correction): Active PFC

Power Good Signal: 100-500 msec

Hold Up Time: > 16ms at 75% load

Input current: 11A - 5.5A

Input Frequency Range: 60Hz - 50Hz

Input Voltage: 100V - 240V

Operating Temperature: 0 ℃ to +50℃

Operating Humidity: 10% to 90%,non-condensing

Storage Temperature: -20 ℃ to +60 ℃

Storage Humidity: 5% to 95%, non-condensing

Cooling System: 14cm dual ball bearing Fan: 1500R.P.M. ± 10%

Efficiency: MEET 80 Plus PLATINUM at 115Vac input.

MTBF: 120,000 hrs minimum

Safety Approval: UL/ Bauart Mark+CB/ FCC/ CE/ EAC

PCI-E Connector: PCI-E 6+2pin X 6