S2216M Widescreen LCD Monitor

Stylishly designed for great home entertainment.

With the expanded viewing area provided by an improved ultrathin bezel, the Dell 22 Monitor offers a sleek, premium look and exceptional home entertainment experience.

  • Engaging video and audio experience: Maximize your entertainment experience with rich and vibrant colors across wide viewing angles in Full HD resolution, a sleek screen, and dual 3W integrated speakers.
  • Stylish design: Enjoy the elegance of thin, glossy bezels, a sturdy base, and intuitive capacitive touch buttons.
  • Reliable and easy to use: Built to comply with the latest environmental and regulatory standards, legacy and future-ready PCs with VGA and HDMI ports. Protected by an Advanced Exchange Service and Warranty.

Manufacturer Part Number
0HK9Y
EAN/UPC
0884116191445,884116191445
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Specifications:

General
Display Type
LED-backlit LCD monitor / TFT active matrix

Diagonal Size
22"

Viewable Size
21.5"

Panel Type
IPS

Aspect Ratio
Widescreen - 16:9

Native Resolution
1920 x 1080 at 60 Hz

Pixel Pitch
0.248 mm

Brightness
250 cd/m2

Contrast Ratio
1000:1 / 8000000:1 (dynamic)

Color Support
16.7 million colors

Response Time
6 ms (gray-to-gray)

Vertical Refresh Rate
56 - 76 Hz

Horizontal Refresh Rate
30 - 83 kHz

Video Bandwidth
148.5 MHz

Horizontal Viewing Angle
178

Vertical Viewing Angle
178

Screen Coating
Anti-glare, 3H Hard Coating

Backlight Technology
LED backlight

Controls & Adjustments
Volume, brightness, contrast, H/V position, sharpness, saturation, input select, color temperature, phase, clock, hue, aspect control

OSD Languages
Chinese (simplified), Brazilian Portuguese, English, German, French, Russian, Spanish, Japanese

Features
72% (CIE 1931) color gamut, 82% (CIE 1976) color gamut, LED edgelight system, integrated cable management, Energy Gauge, Energy Saver

Color
Black

Dimensions (WxDxH)
19.2 in x 7.1 in x 15.2 in - with stand

Connectivity

Interfaces
DVI ( HDCP )
VGA

Mechanical

Display Position Adjustments
Tilt

Tilt Angle
-5/+21

Miscellaneous

Features
Security lock slot (cable lock sold separately)

Included Accessories
Stand

Cables Included
1 x VGA cable

Compatible with Windows 7
Compatible with Windows 7

Compliant Standards
Plug and Play, DDC/CI, TCO Displays, EDID compatible

Power
Voltage Required
AC 120/230 V ( 50/60 Hz )

Power Consumption Operational
23 Watt

Power Consumption Stand by
0.3 Watt

Power Consumption Sleep
0.3 Watt

Dimensions & Weight
Dimensions & Weight Details
With stand - width: 19.2 in - depth: 7.1 in - height: 15.2 in
Without stand - width: 19.2 in - depth: 2.1 in - height: 11.5 in - weight: 5.7 lbs

Environmental Standards
ENERGY STAR Qualified
Yes

Environmental Parameters

Min Operating Temperature
32 °F

Max Operating Temperature
104 °F

Humidity Range Operating
10 - 80% (non-condensing)