The Thermaltake Toughpower DPS G Platinum Series are smart power supply units that incorporate various high-tech components, leading technology and Eco-friendly commendations, featuring 80 PLUS Platinum certification with a full-modular that always accommodate any mainstream build under any circumstance.
The combination of Toughpower DPS G Platinum Series and three intelligent platforms – DPS G PC APP 2.0, DPS G Smart Power Management (SPM) Cloud 1.0, and DPS G Mobile APP 1.0 helps users not just monitor smart power supply units, but also save the energy, reduce CO2 emission, and eventually protect the Earth.
Note:
P/N: PS-TPG-1050DPCP**-P
Short P/N: TPG-1050D-P
Model: TPG-1050DH5FEP
Type: Intel ATX 12V 2.31 & SSI EPS 12V 2.92
Max. Output Capacity: 1050W
Peak Output Capacity: 1260W
Color: Black
Dimension: 150mm(W) x 86mm(H) x 180mm(L)
PFC (Power Factor Correction): Active PFC
Power Good Signal: 100-500 msec
Hold Up Time: > 16ms at 75% load
Input current: 12A - 6A
Input Frequency Range: 60Hz - 50Hz
Input Voltage: 100V - 240V
Operating Temperature: 0 ℃ to +50℃
Operating Humidity: 10% to 90%,non-condensing
Storage Temperature: -20 ℃ to +60 ℃
Storage Humidity: 5% to 95%, non-condensing
Cooling System: 14cm dual ball bearing Fan: 1500R.P.M. ± 10%
Efficiency: MEET 80 Plus PLATINUM at 115Vac input.
MTBF: 120,000 hrs minimum
Safety Approval: UL/ Bauart Mark+CB/ FCC/ CE/ EAC
PCI-E Connector: PCI-E 6+2pin X 8